EN
  • EN
  • DE

MTA9ASF51272PZ-2G6E1

Part No MTA9ASF51272PZ-2G6E1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2666V 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946695-MTA9ASF51272PZ-2G6E1
Series *
Ultra Librarian 3D Model Ultra Librarian MTA9ASF51272PZ-2G6E1 CAD Model

Description

The Micron MTA9ASF51272PZ-2G6E1 is a 4GB DDR3L ECC Registered DIMM (RDIMM) server memory module designed for servers and high-performance workstations. Operating at 1600MHz (PC3L-12800), it utilizes Micron's quality DRAM chips to ensure reliable and efficient performance.

Applications:

  • Servers: Suitable for servers needing reliable memory and error correction.
  • Workstations: Ideal for high-end workstations used for tasks such as video editing, 3D rendering, and scientific simulations.
  • Data Centers: Employed in data centers to support virtualization, cloud computing, and database management.
  • Cloud Computing: Designed to support memory intensive cloud applications.

Features:

  • 4GB Capacity: Provides substantial memory for server applications.
  • DDR3L Technology: Operates at a lower voltage (1.35V) to reduce power consumption and heat.
  • 1600MHz (PC3L-12800): Delivers a fast data transfer rate for improved system responsiveness.
  • ECC Registered: Incorporates Error Correction Code (ECC) to identify and correct single-bit errors, ensuring data integrity and stability.
  • RDIMM: Registered DIMM design enhances signal integrity, enabling higher memory capacities.
  • 240-Pin: Standard DDR3 DIMM connector for broad compatibility with server motherboards.

Benefits:

  • Increased System Performance: Significantly improves system performance, facilitating faster processing and reduced latency.
  • Improved Data Integrity: ECC functionality guarantees data accuracy and prevents corruption, essential for critical applications.
  • Enhanced Reliability: High-quality Micron DRAM chips and registered design contribute to long-term reliability.
  • Reduced Power Consumption: DDR3L technology helps lower power consumption and heat generation, reducing operating costs and environmental impact.
  • Scalability: RDIMM design allows for greater memory capacity, meeting growing demands.

Additional Details:

The MTA9ASF51272PZ-2G6E1 is a single-ranked module. It adheres to JEDEC standards for DDR3L RDIMM modules. The operating temperature ranges from 0°C to 85°C. This memory module ensures stable and reliable performance under heavy workloads, ideal for servers and workstations. The E1 likely denotes a specific sub-revision or manufacturing variation within the broader MTA9ASF51272PZ-2G6 series, potentially addressing minor specification adjustments or enhancements.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess