Product Overview: ADUM2401ARWZ-RL by Analog Devices Inc.
The ADUM2401ARWZ-RL is a cutting-edge quad-channel digital isolator, expertly crafted by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to provide reliable signal isolation in a variety of electronic applications, particularly those requiring high data rates and robust noise immunity.
Key Features
- Channels: 4 Independent Isolation Channels
- Data Rate: Up to 1 Mbps (full-duplex operation)
- Isolation Voltage: 2500 Vrms for 1 minute
- Package: 16-Lead SOIC Wide Body Package (RoHS Compliant)
- Temperature Range: -40°C to +125°C
- Power Supply: 3.0 V to 5.5 V
- High Electromagnetic Immunity
- Safety Approvals: UL Recognized, CSA Certified, VDE Certified
Applications
The ADUM2401ARWZ-RL is suitable for a broad range of applications, including but not limited to:
- Industrial automation and control systems
- Isolated SPI interfaces
- Medical equipment with stringent safety requirements
- Isolated CAN transceiver interfaces
- Power supply and converter isolation
Product Description
The ADUM2401ARWZ-RL utilizes Analog Devices Inc.'s proprietary iCoupler® technology to achieve magnetic isolation, which allows for the bidirectional transfer of digital signals across the isolation barrier. This technology provides significant advantages over optocouplers by offering lower power consumption, higher data rates, and improved reliability.
With its robust isolation and ability to operate across a wide temperature range, the ADUM2401ARWZ-RL is an excellent choice for applications that operate in harsh environments. The device's safety and regulatory approvals ensure that it can be used in designs requiring stringent compliance with industry standards.
The compact 16-lead SOIC package makes it a space-saving solution, while its lead-free and RoHS-compliant design aligns with environmental regulations, making it a responsible choice for modern electronic designs.
Ordering Information
For detailed ordering and shipping information, or to request samples of the ADUM2401ARWZ-RL, please contact Analog Devices Inc. or an authorized distributor.