EN
  • EN
  • DE

MTA18ADF4G72AZ-2G6

Part No MTA18ADF4G72AZ-2G6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2666V 4Gx72 ECC UDIMM 2Rx8 (32GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946357-MTA18ADF4G72AZ-2G6
Series *
Ultra Librarian 3D Model Ultra Librarian MTA18ADF4G72AZ-2G6 CAD Model

Description

The Micron MTA18ADF4G72AZ-2G6 is a 32GB DDR4 ECC Registered DIMM (RDIMM) server memory module. Designed for servers and workstations that demand high capacity and reliable performance, this module ensures data integrity and system stability. It operates at a speed of 2666 MHz, providing efficient data transfer rates for demanding applications.

Applications

  • Servers requiring large memory capacity and ECC protection
  • Data centers
  • Cloud computing environments
  • Virtualization platforms
  • High-performance workstations

Features

  • 32GB Capacity
  • DDR4 Technology
  • 2666 MHz Speed
  • ECC Registered DIMM (RDIMM)
  • 288-Pin
  • 1.2V Voltage

Benefits

  • Enhanced Data Integrity: ECC (Error-Correcting Code) detects and corrects memory errors, preventing data corruption and system crashes.
  • Increased System Stability: Registered design improves signal integrity, particularly in systems with multiple memory modules.
  • High Capacity: 32GB capacity allows for running memory-intensive applications and handling large datasets.
  • Improved Performance: 2666 MHz speed reduces latency and improves overall system responsiveness.
  • Energy Efficient: Operates at 1.2V, reducing power consumption and heat generation.

Additional Details

The Micron MTA18ADF4G72AZ-2G6 is engineered to meet the stringent requirements of enterprise environments. The ECC functionality is critical for maintaining data accuracy in mission-critical applications. The registered design includes a register between the DRAM modules and the system's memory controller, which helps to stabilize signals, allowing for higher densities and faster speeds. It adheres to JEDEC standards, ensuring compatibility with a broad range of server platforms. The 288-pin configuration is standard for DDR4 memory, facilitating easy installation. The 1.2V operating voltage contributes to energy efficiency and reduced heat output, promoting a more reliable and stable server environment. This module is particularly well-suited for servers that require high levels of data integrity and uptime.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess