EN
  • EN
  • DE

MTA16ATF2G64AZ-2G3

Part No MTA16ATF2G64AZ-2G3
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2400T 2Gx64 UDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946759-MTA16ATF2G64AZ-2G3
Series *
Ultra Librarian 3D Model Ultra Librarian MTA16ATF2G64AZ-2G3 CAD Model

Description

The Micron MTA16ATF2G64AZ-2G3 is a 16GB DDR4 Unbuffered DIMM (UDIMM) memory module designed for use in desktop PCs and workstations. Operating at a frequency of 2666MHz, it provides a reliable and high-performance solution for memory-intensive applications. It is constructed with Micron's high-quality DRAM chips, ensuring stability and efficiency.

Applications:

  • Desktop PCs: Ideal for mainstream and high-performance desktop computers.
  • Workstations: Suitable for professional workstations used for tasks like video editing, 3D rendering, and software development.
  • Gaming PCs: Enhances gaming performance by providing fast and responsive memory access.
  • Office Applications: Improves multitasking and application responsiveness in office environments.

Features:

  • 16GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR4 Technology: Offers improved performance and lower power consumption compared to previous DDR generations.
  • 2666MHz: High-speed operation enhances system responsiveness and reduces latency.
  • UDIMM: Unbuffered DIMM design for broad compatibility with desktop motherboards.
  • 288-Pin: Standard DDR4 DIMM connector for easy installation and compatibility.

Benefits:

  • Increased System Speed: Facilitates faster boot times and quicker application loading.
  • Improved Multitasking: Enables smooth operation of multiple applications simultaneously.
  • Enhanced Gaming Performance: Provides faster frame rates and smoother gameplay.
  • Reliable Operation: Micron's quality components ensure long-term reliability and stability.
  • Reduced Power Consumption: DDR4 technology consumes less power, leading to energy savings.

Additional Details:

The MTA16ATF2G64AZ-2G3 is designed to meet the demands of modern computing environments. Its high capacity and fast speed make it an excellent choice for users seeking to improve their system's performance. It adheres to industry standards for DDR4 UDIMM modules, ensuring compatibility with a wide range of desktop and workstation platforms. This module is ideal for users who require a reliable and efficient memory solution for demanding applications.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess