EN
  • EN
  • DE

IS15BA007

Part No IS15BA007
Manufacturer NKK Switches
Catalog Custom Parts (E - I)
Description IS15 Series SPST Momentary ON Straight PC Pushbutton Smart Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Illumination Color Green, Red
Lead Free Lead Free
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 1198461-IS15BA007
Categories Custom Parts
Manufacturer NKK Switches
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS15BA007 CAD Model

Description

The IS15BA007 is a series of illuminated pushbuttons manufactured by NKK Switches. NKK Switches is known for producing high-quality switches suitable for a variety of applications, particularly where reliability and tactile feel are important.

Applications:

  • Control Panels: Used as operator controls in industrial machinery and equipment.
  • Instrumentation: Used in test and measurement equipment for parameter selection and control.
  • Broadcast Equipment: Employed in audio and video mixing consoles and control surfaces.
  • Medical Devices: Used in medical equipment where reliable and easily identifiable controls are required.
  • Transportation: Implemented in transportation systems, such as trains and aircraft, for control and signaling purposes.

Features:

  • Illuminated Pushbutton: Provides visual feedback to the operator.
  • Momentary Action: Returns to its original position when released.
  • Variety of Colors: Available in a range of colors for easy identification.
  • Durable Construction: Designed for long-term reliability and resistance to wear and tear.
  • Compact Design: Allows for use in space-constrained applications.

Benefits:

  • Improved Operator Interface: Provides clear visual feedback and a tactile response for ease of use.
  • Enhanced Safety: Reduces the risk of errors by providing visual confirmation of switch status.
  • Increased Reliability: Ensures long-term performance in demanding applications.
  • Versatile Design: Suitable for a wide range of applications.
  • Aesthetically Pleasing: Enhances the appearance of control panels and equipment.

Additional Details:

The IS15BA007 series switches come with various options for illumination color, actuator style, and contact configuration. Key specifications include contact rating (voltage and current), operating force, travel distance, and lifespan (number of operations). NKK Switches are known for their robust construction and high-quality materials. Mounting options and terminal types may also vary. Please consult the specific datasheet for exact product specifications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Mingtek
Lowest to $1.3456
Hitachi, Ltd
Need more? Email Us
Holtek
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Fastrax
Lowest to $32.6415
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess