EN
  • EN
  • DE

MT60B2G8HB-48B IT:A

Part No MT60B2G8HB-48B IT:A
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR5-4800 2Gx8 (16Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446408-MT60B2G8HB-48B IT:A
Package Box
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR5
Memory Size 16Gbit
Memory Organization 2G x 8
Memory Interface POD
Clock Frequency 2.4 GHz
Access Time 16 ns
Operating Temperature -40°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 82-VFBGA
Supplier Device Package 82-VFBGA (9x11)
Ultra Librarian 3D Model Ultra Librarian MT60B2G8HB-48B IT:A CAD Model

Description

The MT60B2G8HB-48B IT:A by Micron is a cutting-edge DDR5 DRAM component that stands out with its DDR5-4800 2Gx8 configuration, equating to a total capacity of 16Gb. Designed to meet the rigorous demands of modern computing environments, this module achieves a perfect balance between high capacity and exceptional performance. The DDR5-4800 specification indicates an impressive operational frequency of 4800 MHz, ensuring rapid data processing capabilities critical for high-end gaming, real-time analytics, and sophisticated server tasks. The 2Gx8 structure implies a higher density per pin, which maximizes the module's efficiency and performance within compact spaces. Micron's engineering excellence is evident in the module's architecture that offers enhanced power management and error correction features inherent to DDR5 technology, providing a more reliable and streamlined computing experience. Suitable for a broad range of applications, the MT60B2G8HB-48B IT:A exemplifies the future of DRAM technology, offering a robust solution for achieving faster system speeds, greater scalability, and overall superior system performance.

You May Also Be Interested in

Samsung
SD-133 128Mx4 (512Mb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC143
Need more? Email Us
Etron Technology
SD 32Mx16-6
Need more? Email Us
Alliance Memory, Inc.
SDRAM 64-Mb (2 Mx32) 166MHz Commercial temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC133
Need more? Email Us
Winbond Electronics
SD 4Mx32 PC166
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-166 16Mx16 (256Mb), Leaded
Lowest to $24.7389
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Industrial Temp
Need more? Email Us
Alliance Memory, Inc.
SD 4Mx16-75 200Mhz, Commerical Temp
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.5224 $145.5224
2+ $140.6717 $281.3434
3+ $126.1195 $378.3585
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess