EN
  • EN
  • DE

MT53B384M64D4NH-062 WT:A

Part No MT53B384M64D4NH-062 WT:A
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR4-3200 384Mx64 (24Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942720-MT53B384M64D4NH-062 WT:A
Ultra Librarian 3D Model Ultra Librarian MT53B384M64D4NH-062 WT:A CAD Model

Description

The MT53B384M64D4NH-062 WT:A is a DDR4 SDRAM component manufactured by Micron Technology Inc. It's designed for applications requiring high bandwidth and low power consumption, suitable for various computing and embedded systems.

Applications

  • Embedded systems
  • Automotive applications
  • Industrial control systems
  • Networking devices
  • Mobile devices

Features

  • DDR4 Technology: Utilizes the DDR4 standard, offering improved performance and power efficiency compared to previous DDR generations.
  • High Density: Provides a memory capacity of 3GB (384Mx64).
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Low Power Consumption: Designed for low voltage operation, reducing power consumption and extending battery life in portable devices.
  • On-Die Termination (ODT): Includes ODT to improve signal integrity and reduce reflections.
  • Write Leveling: Supports write leveling to optimize timing margins and improve performance.
  • RoHS Compliant: Manufactured in compliance with RoHS standards for environmental protection.

Benefits

  • Improved System Performance: Enhances overall system performance with fast and efficient memory access.
  • Extended Battery Life: Reduces power consumption, leading to longer battery life in portable applications.
  • Increased Reliability: Ensures data integrity and system stability.
  • Enhanced Signal Integrity: Improves signal quality for reliable data transmission.
  • Scalability: Allows for flexible memory configurations to meet varying application requirements.

Technical Specifications

The MT53B384M64D4NH part indicates a DDR4 component. Specifically, the 384M64 signifies a 384Mb x 64 organization. The -062 suggests a speed grade (e.g., 1600MHz or higher). WT:A likely refers to a specific wafer test and revision code. The module operates at a standard DDR4 voltage of 1.2V. For precise operating frequency, timings (CAS latency, RAS to CAS delay, RAS precharge time), and temperature ratings, refer to the official Micron datasheet for MT53B384M64D4NH-062 WT:A.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0857 $78.2571
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3971 $290.9565
20+ $17.3908 $347.8160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess