EN
  • EN
  • DE

MT4C1M16E5-6Z

Part No MT4C1M16E5-6Z
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016231-MT4C1M16E5-6Z
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT4C1M16E5-6Z CAD Model

Description

The Micron MT4C1M16E5-6Z is a 1M x 16 bit Dynamic RAM (DRAM) module designed for high-performance memory applications. It provides a cost-effective solution for increasing system memory capacity and improving overall system performance. As a DRAM, it relies on periodically refreshing the stored data to maintain integrity.

Applications

  • Embedded Systems: Used in various embedded systems requiring moderate memory capacity, such as industrial controllers, networking devices, and consumer electronics.
  • Graphics Cards: Can be found in older graphics cards as frame buffer memory.
  • Printers: Utilized as buffer memory in printers for storing print data.
  • Industrial Computing: Deployed in industrial PCs and single-board computers for data storage and processing.
  • Legacy Systems: Employed in older computer systems as main system memory.

Features

  • 1M x 16 Organization: Provides a memory capacity of 1 megabyte organized as 16-bit words.
  • Fast Access Time: The '-6Z' designation indicates a specific access time, typically around 60ns. This fast access time allows for quick data retrieval and storage.
  • Standard DRAM Interface: Uses a standard DRAM interface, making it compatible with a wide range of memory controllers.
  • Low Power Consumption: Designed for relatively low power consumption, suitable for battery-powered applications.
  • TTL Compatible Inputs/Outputs: Compatible with standard TTL logic levels, simplifying interfacing with other digital components.

Benefits

  • Increased Memory Capacity: Expands the available memory in systems, enabling them to handle larger datasets and more complex applications.
  • Improved System Performance: Fast access time contributes to improved system performance by reducing memory access latency.
  • Cost-Effective Solution: Provides a cost-effective way to increase memory capacity compared to other memory technologies.
  • Wide Compatibility: Standard DRAM interface ensures compatibility with a broad range of systems and memory controllers.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices and reducing overall system power requirements.

Additional Details

The MT4C1M16E5-6Z typically comes in a SOJ (Small Outline J-lead) or TSOP (Thin Small Outline Package) package. The power supply voltage is typically 5V. Key specifications to consider include the refresh rate, operating temperature range, and timing parameters. Detailed timing diagrams and electrical characteristics can be found in the Micron datasheet for this part. Understanding the refresh requirements is crucial for proper operation of the DRAM.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess