EN
  • EN
  • DE

MT49H16M18CBM-25 IT:B

Part No MT49H16M18CBM-25 IT:B
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 288MBIT PARALLEL 144UBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features DRAM Memory IC 288Mb (16M x 18) Parallel 400 MHz 20 ns 144-µBGA (18.5x11)
Manufacturer Micron Technology Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-TFBGA
Case / Package 144-µBGA (18.5x11)
Family Name MT49H16M18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0028
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928412-MT49H16M18CBM-25 IT:B
Ultra Librarian 3D Model Ultra Librarian MT49H16M18CBM-25 IT:B CAD Model

Description

The Micron Technology Inc. MT49H16M18 is a DRAM Memory IC that has a memory size of 288Mb (16M x 18) and operates at a frequency of 400 MHz with an access time of 20 ns.

  • Memory Size: 288Mb (16M x 18)
  • Frequency: 400 MHz
  • Access Time: 20 ns
  • Package: 144-µBGA (18.5x11)
  • Mounting Type: Surface Mount
  • Status: Discontinued @ Digi-Key
  • Popularity: High
  • Quantity per Package: 1000
  • MSL Level: 3 (168 Hours)
  • REACH Status: Unaffected

You May Also Be Interested in

Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 8GBIT 800MHZ 78FBGA
Lowest to $37.5387
Micron Technology Inc.
IC SDRAM 4GBIT 933MHZ 96FBGA
Lowest to $3.9783
Micron Technology Inc.
DRAM Chip SDR SDRAM 256Mbit 16Mx16 3.3V 54-Pin TSOP-II
Lowest to $25.5749
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 54TFBGA
Lowest to $11.8797
Samsung
DRAM Chip Mobile SDRAM 256Mbit 8Mx32 1.8V 54-Pin FBGA
Lowest to $3.2617
Winbond Electronics
IC DRAM 256M PARALLEL 54TSOP
Lowest to $11.1954
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7600 $77.2800
6+ $21.1365 $126.8190
9+ $20.4758 $184.2822
12+ $19.8152 $237.7824
16+ $19.1557 $306.4912
21+ $17.1737 $360.6477
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess