EN
  • EN
  • DE

MT48LC64M4A2P-7E

Part No MT48LC64M4A2P-7E
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 64Mx4-75 133MHz CL3 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944966-MT48LC64M4A2P-7E
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC64M4A2P-7E CAD Model

Description

The MT48LC64M4A2P-7E is a high-performance Synchronous DRAM (SDRAM) component manufactured by Micron Technology Inc. It is organized as 64 Meg x 4 bits, providing a total memory capacity of 256 Megabits. This SDRAM is designed for applications requiring high memory bandwidth and low latency, making it well-suited for various computing and embedded systems.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards.
  • Graphics Cards: Frame buffers and texture storage.
  • Embedded Systems: Industrial control systems and consumer electronics.
  • Printers and Scanners: Data buffering and image processing.
  • Telecommunications Equipment: Wireless base stations and communication devices.

Features:

  • Capacity: 256Mb (64 Meg x 4)
  • Organization: Configured as 64 Meg x 4 bits.
  • Speed: -7E indicates a specific speed grade, representing its capability to operate at a certain clock frequency optimized for performance.
  • Interface: SDRAM (Synchronous DRAM) interface.
  • Package: TSOP (Thin Small Outline Package).
  • Power Supply: Typically operates at 3.3V.
  • Operating Temperature: Commercial temperature range.
  • Clock Rate: PC133 compliant.

Benefits:

  • High Bandwidth: SDRAM architecture provides fast data transfer rates, essential for demanding applications.
  • Low Latency: Quick access times minimize delays, facilitating rapid data retrieval and processing.
  • Compact Size: The TSOP package saves board space, enabling integration into compact designs.
  • Cost-Effective: Offers a balance of performance and affordability for memory-intensive applications.
  • Reliable Performance: Designed for stable operation within its specified temperature range.

Additional Details:

The MT48LC64M4A2P-7E SDRAM is characterized by its synchronous interface, ensuring that data transfers are synchronized with a clock signal for optimized timing control and data throughput. It supports burst read and write operations to further enhance data transfer efficiency. Its 256Mb capacity makes it suitable for applications requiring moderate memory storage. The TSOP package provides a compact footprint, accommodating space-constrained designs. This SDRAM is a reliable choice for applications that demand a balance of speed, capacity, and cost-effectiveness.

Micron’s dedication to quality and reliability ensures that the MT48LC64M4A2P-7E meets the rigorous demands of contemporary electronic systems. Its combination of high speed and ample capacity, makes this SDRAM an excellent choice for various memory-intensive applications.

You May Also Be Interested in

Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2171 $60.6513
7+ $16.5881 $116.1167
11+ $16.0695 $176.7645
15+ $15.5521 $233.2815
20+ $15.0335 $300.6700
26+ $13.4777 $350.4202
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,373 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess