EN
  • EN
  • DE

MT48LC4M32B2TG-6IT

Part No MT48LC4M32B2TG-6IT
Manufacturer Micron Technology Inc.
Catalog DRAM
Description SD 4Mx32 PC166
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447403-MT48LC4M32B2TG-6IT
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT48LC4M32B2TG-6IT CAD Model

Description

Micron's MT48LC4M32B2TG-6IT is an advanced Mobile SDRAM (Low Power SDRAM) designed to answer the call for high-density, high-speed memory in a compact form factor. This device features a 4Mx32 configuration, making it particularly adept at handling a wide range of data-intensive applications while maintaining a low power footprint. With its PC166 specification, it operates at a higher speed compared to many of its counterparts, ensuring that devices incorporating this memory can process tasks more efficiently and responsively. This product is particularly suitable for mobile applications and devices that require substantial memory capacity and fast access speeds without compromising power efficiency. Its 'IT' suffix may indicate specific industrial temperature range capabilities and packaging traits, underscoring its utility in a broad spectrum of operating environments. Manufactured by Micron, a leader in the memory sector, the MT48LC4M32B2TG-6IT embodies the company's commitment to delivering cutting-edge solutions that propel the performance of mobile and embedded technologies forward.

You May Also Be Interested in

Alliance Memory, Inc.
Sdram 256M 64M X 4 166 MHz INDUSTRIAL TEMP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-533 128Mx32
Need more? Email Us
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
Micron Technology Inc.
GDDR5 7.0Gb/s 128Mx32 (4Gb)
Need more? Email Us
AP Memory
LPDDR2 2Gbx16 933MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-1066 128Mx32 (4Gb) A25 134-TFBGA
Need more? Email Us
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 10GHz (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess