EN
  • EN
  • DE

SN75LVDM977DLG4

Part No SN75LVDM977DLG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 9-CHANNEL DUAL-MODE TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256380-SN75LVDM977DLG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LVDM977DLG4 CAD Model

Description

Product Overview: SN75LVDM977DLG4

The SN75LVDM977DLG4 is a high-performance differential line driver and receiver from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission systems. This device is a part of Texas Instruments' LVDM (Low-Voltage Differential Signaling) family, which is known for its robust signaling technique that enables high-speed data transfer with minimal noise and electromagnetic interference.

Key Features

  • High Data Rates: The SN75LVDM977DLG4 supports data rates up to 400 Mbps, making it suitable for applications requiring fast data transfer, such as gigabit Ethernet, telecommunications, and computing interfaces.
  • Low-Voltage Operation: Operating at 3.3V, the device ensures energy efficiency, which is critical for power-sensitive applications.
  • Low Power Consumption: With its innovative design, the device minimizes power consumption during operation, contributing to the overall energy efficiency of the system it is integrated into.
  • Robust ESD Protection: It features robust electrostatic discharge (ESD) protection, safeguarding the device from the potential damage caused by static electricity.
  • High Impedance Outputs: The high impedance outputs when in the Power-Off or High-Z state ensure that the device does not load the bus when powered down or deselected.

Applications

The SN75LVDM977DLG4 is ideal for a wide range of applications, including:

  • Networking equipment such as switches and routers
  • High-speed data acquisition systems
  • Backplane interconnects
  • Telecommunication infrastructure
  • Computer peripherals and interface devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN75LVDM977DLG4 is no exception. It is manufactured using advanced techniques to ensure high levels of performance and durability over its operational lifespan. Customers can trust in the reliable operation of this component in their critical applications.

Package and Availability

The device comes in a PowerPAD™-optimized 38-pin SSOP (DL) package, which is designed to enhance thermal performance. For detailed specifications, availability, and ordering information, interested parties should visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess