EN
  • EN
  • DE

MT48LC4M16A2TG-6IT

Part No MT48LC4M16A2TG-6IT
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 4Mx16-6 PC166
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944995-MT48LC4M16A2TG-6IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC4M16A2TG-6IT CAD Model

Description

The MT48LC4M16A2TG-6IT is a high-speed Synchronous DRAM (SDRAM) component from Micron Technology Inc. It is organized as 4 Meg x 16 bits, providing a total memory capacity of 64 Megabits. This SDRAM is specifically designed for applications that require high memory bandwidth and low latency, especially in environments with extreme temperature variations. It's ideally suited for diverse industrial, automotive, and embedded systems.

Applications:

  • Automotive Systems: In-car entertainment, navigation systems, and engine control units operating in harsh conditions.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and industrial computers that need to function reliably in extreme temperatures.
  • Networking Equipment: Routers, switches, and network interfaces designed for industrial use, where temperature control might be limited.
  • Military and Aerospace: Avionics, communication systems, and other ruggedized computing devices exposed to severe environmental conditions.
  • Embedded Systems: Any device requiring reliable memory performance in harsh environmental conditions.

Features:

  • Capacity: 64Mb (4 Meg x 16)
  • Organization: Configured as 4 Meg x 16 bits.
  • Speed: -6 indicates a speed grade of 6ns, reflecting its high-speed operation and suitability for demanding applications.
  • Interface: SDRAM (Synchronous DRAM) interface.
  • Package: TSOP (Thin Small Outline Package).
  • Power Supply: Typically operates at 3.3V.
  • Operating Temperature: IT denotes an extended Industrial Temperature range.
  • Clock Rate: PC133 compliant.

Benefits:

  • High Bandwidth: The SDRAM architecture provides fast data transfer rates, which are crucial for real-time processing and high-performance computing.
  • Low Latency: The fast access times minimize delays, enhancing the responsiveness of systems that rely on this memory.
  • Industrial Temperature Range: The "IT" designation ensures reliable operation across a broad range of temperatures, making it suitable for harsh environments.
  • Compact Size: The TSOP package enables the integration of this memory into space-constrained designs.
  • Reliable Performance: Designed to maintain consistent performance even under demanding operating conditions, reducing the risk of system failure.

Additional Details:

The MT48LC4M16A2TG-6IT SDRAM utilizes a synchronous interface, meaning data transfers are synchronized with a clock signal to ensure precise timing and optimize data throughput. It supports burst read and write operations, enhancing data transfer efficiency. Its 64Mb capacity and 16-bit organization make it suitable for applications needing moderate memory with a wider data path. The TSOP package provides a compact footprint, ideal for designs where space is at a premium. The industrial temperature range ensures reliable operation in harsh conditions where standard components may fail.

Micron's commitment to quality and reliability ensures the MT48LC4M16A2TG-6IT meets the stringent demands of modern electronic systems, especially in harsh environments. With its combination of high speed, reasonable capacity, and robust temperature tolerance, this SDRAM is an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess