EN
  • EN
  • DE

MT48LC4M16A2P-6IT:G

Part No MT48LC4M16A2P-6IT:G
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0908+
Reference case TSOP54
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 711453-MT48LC4M16A2P-6IT:G
Ultra Librarian 3D Model Ultra Librarian MT48LC4M16A2P-6IT:G CAD Model

Description

The MT48LC4M16A2P-6IT:G is a 64Mb Synchronous DRAM (SDRAM) from Micron Technology. It is a high-speed, low-power memory device commonly used in a wide range of applications requiring temporary data storage.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and data storage.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and gaming consoles.
  • Industrial Control Systems: Utilized in industrial automation equipment and embedded systems.
  • Automotive Systems: Employed in automotive infotainment systems and engine control units.
  • Printers and Scanners: Used for image buffering and data processing.

Features:

  • Capacity: 64Mb (4M x 16) memory organization.
  • SDRAM Technology: Synchronous operation for high-speed data transfer.
  • Clock Rate: Operates at a specific clock frequency (e.g., 166 MHz). The "-6" in the part number typically indicates a speed grade.
  • Low Power Consumption: Designed for low-power operation.
  • Multiple Bank Architecture: Internal bank architecture for concurrent operations.
  • Self Refresh Mode: Supports self-refresh mode for data retention when the device is not actively accessed.
  • JEDEC Standard Compliant: Complies with JEDEC standards for SDRAM.

Benefits:

  • High-Speed Data Transfer: SDRAM technology enables fast data access and transfer rates.
  • Large Memory Capacity: Provides sufficient memory capacity for various applications.
  • Low Power Consumption: Reduces power consumption in portable devices and energy-sensitive applications.
  • Standard Interface: JEDEC compliance ensures compatibility with standard SDRAM controllers.

Additional Details:

The MT48LC4M16A2P-6IT:G requires a stable power supply and proper signal termination for reliable operation. The datasheet provides detailed information on timing parameters, electrical characteristics, and pin configurations. Refer to the Micron Technology datasheet for detailed specifications and application notes.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess