EN
  • EN
  • DE

RE30E-500-213-1

Part No RE30E-500-213-1
Manufacturer Nidec Copal Electronics
Catalog Encoders
Description ROTARY ENCODER OPTICAL 500PPR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders - Industrial
Mfr Nidec Components Corporation
Series RE30E
Package Tray
Product Status Active
Encoder Type Optical
Output Type Quadrature with Index (Incremental)
Pulses per Revolution 500
Voltage - Supply 5V ~ 12V
Actuator Type Shaft
Detent No
Built in Switch No
Mounting Type Chassis Mount
Orientation User Selectable
Termination Style Wire Leads
Rotational Life (Cycles Min) -
Base Product Number RE30E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.4500
Win Source Part Number 1376133-RE30E-500-213-1
Ultra Librarian 3D Model Ultra Librarian RE30E-500-213-1 CAD Model

Description

The RE30E-500-213-1 is an industrial encoder manufactured by Nidec Components Corporation.

  • Mounting Type: Chassis Mount
  • Voltage Supply: 5V to 12V
  • Encoder Type: Incremental
  • Output Type: Quadrature
  • Orientation: User Selectable
  • Actuator Type: Shaft
  • Termination Style: Wire Leads
  • Pulse per Revolution: 500
  • Detent Feature: No
  • MSL Level: Unlimited

You May Also Be Interested in

Bourns Inc.
ROTARY ENCODER MECHANICAL 24PPR
Lowest to $7.9503
C&K Components
Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Lowest to $57.0993
ALPS Electric
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Lowest to $2.6472
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC PROG
Lowest to $3.2190
Panasonic
ROTARY ENCODER GS 12MM SQ
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 512PPR
Lowest to $74.5865

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess