EN
  • EN
  • DE

MT48LC32M4A2TG-7E:G

Part No MT48LC32M4A2TG-7E:G
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 32Mx4-7E 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944844-MT48LC32M4A2TG-7E:G
Ultra Librarian 3D Model Ultra Librarian MT48LC32M4A2TG-7E:G CAD Model

Description

The MT48LC32M4A2TG-7E:G is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It is designed for use in applications requiring high-speed memory access and relatively large storage capacity. This particular part number indicates a specific configuration and speed grade within the SDRAM family.

Applications:

  • Networking equipment: Routers, switches, and other network devices utilize SDRAM for packet buffering and data processing.
  • Consumer electronics: Set-top boxes, digital TVs, and gaming consoles rely on SDRAM for graphics processing and system memory.
  • Industrial control systems: SDRAM is used in various industrial applications, including programmable logic controllers (PLCs) and machine control systems.
  • Printers and imaging devices: SDRAM provides the necessary memory bandwidth for image processing and data buffering in printers and scanners.
  • Automotive applications: Infotainment systems and advanced driver-assistance systems (ADAS) employ SDRAM for data storage and processing.

Features:

  • Capacity: 128Mb (32Mb x 4)
  • Organization: Configured as 32Mb x 4, allowing for efficient data access.
  • Speed Grade: -7E (This indicates a specific access time, which impacts the maximum operating frequency. Further research on the datasheet is needed for exact timings, but generally the smaller the number the faster the speed).
  • Interface: SDRAM utilizes a synchronous interface, meaning data transfers are synchronized with a clock signal, enabling faster data transfer rates.
  • Operating Voltage: Typically operates at 3.3V.
  • Package: TG (Thin Small Outline Package) – indicates a specific package type for surface mounting.

Benefits:

  • High Bandwidth: SDRAM provides high data transfer rates, essential for demanding applications.
  • Large Capacity: 128Mb provides ample memory space for storing data and code.
  • Cost-Effective: SDRAM offers a good balance of performance and cost, making it a popular choice for many applications.
  • Industry Standard: SDRAM is a widely used memory technology, ensuring compatibility and availability.
  • Reduced Latency: Synchronous operation reduces latency compared to asynchronous memory.

Additional Details:

The MT48LC32M4A2TG-7E:G is typically packaged in a TSOP (Thin Small Outline Package) for easy surface mounting. It adheres to JEDEC standards for SDRAM devices, ensuring interoperability with other components. The part requires careful consideration of timing parameters, voltage levels, and signal integrity during system design. Refer to the manufacturer's datasheet for detailed specifications, including timing diagrams, electrical characteristics, and recommended operating conditions. The ':G' at the end of the part number usually designates specific packaging or environmental compliance information that should also be clarified by referencing the complete datasheet for this component.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 16Mx16
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess