EN
  • EN
  • DE

MT48LC16M8A2P-75

Part No MT48LC16M8A2P-75
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx8-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944946-MT48LC16M8A2P-75
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC16M8A2P-75 CAD Model

Description

The MT48LC16M8A2P-75 is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) device organized as 16M x 8 bits. It is manufactured by Micron Technology Inc. and is suitable for various applications where a balance of memory density and performance is needed. The '-75' designates a particular speed grade.

Applications

  • Embedded systems
  • Networking devices
  • Consumer electronics
  • Printers
  • Set-top boxes

Features

  • 16M x 8 bit organization
  • Operating frequency of 133 MHz (PC133 standard)
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Four internal banks for concurrent operations
  • Programmable burst length: 1, 2, 4, 8, or full page
  • Auto Refresh and Self Refresh modes
  • CAS Latency (CL) of 2 or 3

Benefits

  • Good memory density for many embedded systems.
  • High bandwidth enables reasonably fast data transfer rates.
  • Low power consumption is suitable for battery-powered devices.
  • LVTTL compatibility simplifies interfacing with other digital circuits.
  • Auto and Self Refresh modes reduce power consumption during idle times.

Additional Details

The MT48LC16M8A2P-75 SDRAM offers a cost-effective memory solution. Its 16M x 8 configuration makes it ideal for applications where a moderate amount of memory is required. The 133 MHz operating frequency aligns with the PC133 SDRAM standard. The programmable burst length feature allows optimization of data transfer. The auto-refresh function maintains data integrity. Self-refresh mode minimizes power consumption during idle states. The four internal banks facilitate interleaved memory access, which improves overall system performance. The SDRAM provides reliable and efficient memory operation in a variety of embedded applications.

You May Also Be Interested in

Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Qimonda
Mobile SD 16Mx16 Ind CL2.5
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess