EN
  • EN
  • DE

MT48LC16M16A2TG-7EL

Part No MT48LC16M16A2TG-7EL
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx16-75 133MHz CL2 Low Pwr
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944862-MT48LC16M16A2TG-7EL
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2TG-7EL CAD Model

Description

The MT48LC16M16A2TG-7EL is a high-speed CMOS 256Mb Double Data Rate Two synchronous DRAM (DDR2 SDRAM) device.

  • Configuration: Internally configured as an eight-bank DRAM
  • Function: Features an auto pre-charge function
  • Clock Frequency: 400 MHz
  • Package: 66-pin TSOP II

You May Also Be Interested in

Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess