EN
  • EN
  • DE

MT48LC16M16A2TG-6A:G

Part No MT48LC16M16A2TG-6A:G
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TSOP54
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 719676-MT48LC16M16A2TG-6A:G
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2TG-6A:G CAD Model

Description

The MT48LC16M16A2TG-6A:G is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. It's designed for use in a variety of applications requiring high-speed data storage and retrieval. This particular SDRAM is organized as 16M x 16 bits x 4 banks.

Applications:

  • Graphics Cards: Used as memory in graphics cards for storing textures and frame buffers.
  • Networking Equipment: Found in routers, switches, and other networking devices for packet buffering and data storage.
  • Printers: Utilized in printers for storing print data and image processing.
  • Consumer Electronics: Employed in devices such as set-top boxes, digital TVs, and gaming consoles.
  • Industrial Control Systems: Used in industrial control systems for data logging and real-time processing.

Features:

  • Capacity: 256Mb (16M x 16 x 4 banks).
  • Organization: Organized as 16M words x 16 bits x 4 banks.
  • Speed: Operates at a clock frequency of up to 166 MHz (6ns cycle time). The -6A designation indicates a specific speed grade.
  • Voltage: Operates at a supply voltage of 3.3V.
  • Interface: Standard SDRAM interface.
  • Package: Available in a Thin Small Outline Package (TSOP).
  • Auto Refresh: Supports auto-refresh and self-refresh modes for data retention.

Benefits:

  • High Bandwidth: Provides high-speed data transfer rates, enabling fast access to stored data.
  • Large Capacity: Offers a large storage capacity for demanding applications.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Industry Standard: Compliant with industry-standard SDRAM specifications.
  • Reliable Performance: Provides reliable performance over a wide temperature range.

The MT48LC16M16A2TG-6A:G SDRAM is a versatile memory chip suitable for a wide range of applications. Its high speed, large capacity, and low power consumption make it an excellent choice for demanding memory requirements.

You May Also Be Interested in

Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6667 $65.0001
6+ $17.7778 $106.6668
9+ $17.2223 $155.0007
12+ $16.6667 $200.0004
16+ $16.1112 $257.7792
21+ $14.4445 $303.3345
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,146 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess