EN
  • EN
  • DE

MT48LC16M16A2-6A:D

Part No MT48LC16M16A2-6A:D
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1080904-MT48LC16M16A2-6A:D
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2-6A:D CAD Model

Description

This electronic component is an OEM part with no specific name or specification provided.

  • Category: OEM Parts(M-N)
  • Manufacturer: Micron Technology Inc.
  • OEM Part Description: This OEM part is designed to provide high-quality performance and reliability to electronic devices.
  • OEM Part Advantage: With its advanced features, this OEM part is ideal for use in a variety of electronic devices, such as computers, laptops, and gaming consoles.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Intel
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess