EN
  • EN
  • DE

MT48H16M16LFBF-8AT:G

Part No MT48H16M16LFBF-8AT:G
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description Mobile SDRAM 16Mx16 PC125 FBGA54 Autom Temp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944773-MT48H16M16LFBF-8AT:G
Ultra Librarian 3D Model Ultra Librarian MT48H16M16LFBF-8AT:G CAD Model

Description

The MT48H16M16LFBF-8AT:G is a 256Mb DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) device manufactured by Micron Technology Inc. It is organized as 16Meg x 16, making it suitable for a wide range of applications requiring high-speed memory access and moderate capacity.

Applications

  • Embedded Systems
  • Networking Devices
  • Graphics Cards
  • Printers
  • Consumer Electronics

Features

  • 256Mb (16Meg x 16) memory configuration
  • DDR2 architecture: Provides higher bandwidth compared to DDR SDRAM
  • Clock rate: Up to 133 MHz (7.5 ns cycle time)
  • Double data rate operation: Transfers data on both rising and falling edges of the clock
  • Four internal banks for concurrent operation
  • Programmable burst length: 2, 4, 8
  • Programmable CAS latency: 3, 4, 5
  • On-die termination (ODT): Improves signal integrity at high speeds
  • Differential clock inputs (CK and CK#)
  • Lead-free construction, RoHS compliant

Benefits

  • Increased bandwidth: DDR2 technology allows for faster data transfer rates, improving system performance.
  • Moderate memory capacity: Provides sufficient memory for many embedded and consumer applications.
  • Improved signal integrity: On-die termination reduces signal reflections and noise, ensuring reliable operation.
  • Lower power consumption: DDR2 operates at a lower voltage than DDR, reducing power consumption.
  • Backward compatibility: Can be used as a replacement for DDR SDRAM in some applications.

Additional Details

The MT48H16M16LFBF-8AT:G operates at a voltage of 1.8V. It is typically packaged in a FBGA (Fine-pitch Ball Grid Array) package for easy surface mounting and efficient heat dissipation. The ':G' likely denotes a specific revision or speed grade. This DDR2 SDRAM is optimized for applications requiring a balance of speed, capacity, and power efficiency.

You May Also Be Interested in

Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $4.4806

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess