EN
  • EN
  • DE

ZABG6004JA16TC

Part No ZABG6004JA16TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC CTRLR BIAS FET U-QFN3030-16 / Bias Controller PMIC U-QFN3030-16 (Type B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Applications Bias Controller
Current - Supply 1.1mA
Voltage - Supply 2.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package U-QFN3030-16 (Type B)
Base Product Number ZABG6004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ZABG6004JA16TCDITR,ZABG6004JA16TCDIDKR,ZABG6004JA16TCDICT
Standard Package 3,000
Win Source Part Number 1142602-ZABG6004JA16TC
Ultra Librarian 3D Model Ultra Librarian ZABG6004JA16TC CAD Model

Description

Introducing the ZABG6004JA16TC from Diodes Incorporated

The ZABG6004JA16TC is a cutting-edge product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance device is designed to meet the rigorous demands of modern electronic applications, providing an efficient and reliable solution for a wide range of circuits.

Key Features

  • High Precision: The ZABG6004JA16TC is built for accuracy, ensuring that your electronic components operate at their optimal performance levels with minimal deviation.
  • Durability: Crafted with robust materials, this product is made to withstand the test of time, resisting wear and tear even under harsh conditions.
  • Energy Efficiency: With energy consumption in mind, the ZABG6004JA16TC operates with high efficiency, contributing to a greener footprint and reduced operational costs.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined circuit designs.

Applications

The versatility of the ZABG6004JA16TC makes it suitable for a broad spectrum of applications, including:

  • Power management in portable devices
  • Automotive electronics where reliability is paramount
  • Industrial control systems requiring long-term stability
  • Consumer electronics that demand consistent performance

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the ZABG6004JA16TC is no exception. Each unit undergoes rigorous testing to ensure it meets the company's high standards for reliability and performance. Customers can trust that they are receiving a product that not only performs well but also contributes to the longevity and stability of their electronic projects.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the comprehensive datasheet provided by Diodes Incorporated. This document offers in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate the integration of the ZABG6004JA16TC into their designs.

With the ZABG6004JA16TC, Diodes Incorporated continues to demonstrate their expertise in semiconductor technology, offering a product that is both innovative and trustworthy for today's and tomorrow's electronic advancements.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5495 $60.4450
260+ $0.4509 $117.2340
400+ $0.4368 $174.7200
550+ $0.4227 $232.4850
710+ $0.4086 $290.1060
950+ $0.3664 $348.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess