EN
  • EN
  • DE

MT47H64M8F6-3:D

Part No MT47H64M8F6-3:D
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831903-MT47H64M8F6-3:D
Ultra Librarian 3D Model Ultra Librarian MT47H64M8F6-3:D CAD Model

Description

The MT47H64M8F6-3:D is a DDR2 SDRAM component produced by Micron Technology Inc. It's designed to provide high-speed memory access for applications such as embedded systems, graphics cards, and other performance-sensitive devices.

Applications

  • Embedded systems
  • Graphics cards
  • Networking devices
  • Gaming consoles
  • Industrial control systems

Features

  • DDR2 Technology: Utilizes DDR2 architecture, offering improved bandwidth and performance compared to DDR SDRAM.
  • Capacity: 64Mb x 8 configuration, resulting in a total capacity of 512 Mbits.
  • Speed Grade: -3 indicates a data rate of up to 667 Mbps (DDR2-667).
  • Operating Voltage: Operates at a standard DDR2 voltage of 1.8V.
  • Interface: Industry-standard DDR2 interface for easy integration.
  • Package: Available in FBGA (Fine-pitch Ball Grid Array) package for efficient board mounting and thermal management.

Benefits

  • High Bandwidth: Provides high bandwidth for data-intensive applications, improving system responsiveness and performance.
  • Low Latency: Optimized for low latency operation, reducing delays in data access.
  • Power Efficiency: Operates at 1.8V, resulting in lower power consumption compared to earlier DDR standards.
  • Reliability: Manufactured by Micron, ensuring high quality and reliability.
  • Compatibility: Complies with JEDEC standards for DDR2 SDRAM.

Additional Details

The MT47H64M8F6-3:D is designed for systems requiring a balance of speed, capacity, and power efficiency. It supports features such as on-die termination (ODT) and differential clock inputs to improve signal integrity. The ':D' likely represents a specific revision or production lot identifier. Refer to the Micron datasheet for complete specifications, including timing parameters, power consumption details, and package dimensions.

This DDR2 SDRAM is suitable for applications where a moderate amount of memory is needed with a focus on high-speed data transfer. Its compatibility with industry standards ensures ease of integration into a variety of systems.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess