EN
  • EN
  • DE

MT47H64M16NF-25EAAT:MTR

Part No MT47H64M16NF-25EAAT:MTR
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831902-MT47H64M16NF-25EAAT:MTR
Ultra Librarian 3D Model Ultra Librarian MT47H64M16NF-25EAAT:MTR CAD Model

Description

The MT47H64M16NF-25EAAT:MTR is a high-performance DDR2 SDRAM component manufactured by Micron Technology Inc. This memory chip is designed for applications demanding high bandwidth and low latency, such as graphics cards, embedded systems, and networking equipment.

Applications

  • Graphics cards
  • Embedded systems
  • Networking equipment
  • Gaming consoles
  • High-performance computing

Features

  • DDR2 Technology: Utilizes DDR2 architecture for enhanced data transfer rates.
  • Capacity: 64 Meg x 16 configuration, providing a total capacity of 1 Gigabit (1024 Mbits).
  • Speed Grade: -25E indicates a data transfer rate of up to 800 Mbps (DDR2-800).
  • Operating Voltage: Operates at a standard DDR2 voltage of 1.8V.
  • Interface: Industry-standard DDR2 interface for seamless integration.
  • Package: Packaged in FBGA (Fine-pitch Ball Grid Array) for efficient board mounting and thermal performance.

Benefits

  • High Bandwidth: Enables rapid data transfer, enhancing overall system performance.
  • Low Latency: Optimized for minimal latency, ensuring fast data access and system responsiveness.
  • Power Efficiency: 1.8V operation contributes to reduced power consumption.
  • Reliability: Micron's stringent manufacturing ensures high reliability and stability.
  • Compatibility: Conforms to JEDEC standards for DDR2 SDRAM, guaranteeing wide compatibility.

Additional Details

The MT47H64M16NF-25EAAT:MTR is engineered to fulfill the rigorous demands of contemporary computing environments. It includes features like on-die termination (ODT) and differential clock inputs to optimize signal integrity and minimize noise. The 'NF' likely refers to specific characteristics within the Micron product line, such as packaging or temperature range. The 'AAT:MTR' suffix likely indicates internal testing or production lot identifiers. Refer to the comprehensive Micron datasheet for precise timing parameters, power consumption specifications, and detailed package dimensions for the MT47H64M16NF series.

This component is particularly well-suited for applications that require both substantial memory capacity and high-speed data throughput. Its compliance with industry standards facilitates easy integration into diverse system architectures.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess