EN
  • EN
  • DE

MT47H64M16HR-25E L:E

Part No MT47H64M16HR-25E L:E
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831899-MT47H64M16HR-25E L:E
Ultra Librarian 3D Model Ultra Librarian MT47H64M16HR-25E L:E CAD Model

Description

The MT47H64M16HR-25E L:E is a DDR2 SDRAM component manufactured by Micron Technology Inc. This memory chip is designed for applications that require high bandwidth and low latency, such as graphics cards, embedded systems, and networking equipment.

Applications

  • Graphics cards
  • Embedded systems
  • Networking equipment
  • Gaming consoles
  • High-performance computing

Features

  • DDR2 Technology: Utilizes DDR2 architecture for increased data transfer rates.
  • Capacity: 64 Meg x 16 configuration, providing a total capacity of 1 Gigabit (1024 Mbits).
  • Speed Grade: -25E indicates a data transfer rate of up to 800 Mbps (DDR2-800).
  • Operating Voltage: Operates at a standard DDR2 voltage of 1.8V.
  • Interface: Industry-standard DDR2 interface for easy integration.
  • Package: Available in FBGA (Fine-pitch Ball Grid Array) package for optimal board mounting and thermal performance.

Benefits

  • High Bandwidth: DDR2 technology allows for high-speed data transfer, improving overall system performance.
  • Low Latency: Optimized for low latency, ensuring quick data access and responsiveness.
  • Power Efficiency: Operates at 1.8V, contributing to reduced power consumption.
  • Reliability: Micron's manufacturing processes ensure high reliability and stability.
  • Compatibility: Compliant with JEDEC standards for DDR2 SDRAM.

Additional Details

The MT47H64M16HR-25E L:E is designed to meet the demanding requirements of modern computing systems. It supports features such as on-die termination (ODT) and differential clock inputs to enhance signal integrity and reduce noise. The 'L:E' likely refers to internal testing or production identifiers. Refer to the full Micron datasheet for detailed timing parameters, power consumption characteristics, and package dimensions for the MT47H64M16HR series.

This component is suitable for applications requiring a significant amount of memory with fast access speeds. Its compatibility ensures ease of integration into various systems and designs.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6030 $51.6180
15+ $7.0589 $105.8835
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess