The Micron Technology Inc. MT47H128M8 is an integrated circuit (IC) memory module.
- Memory Size: 1Gb (128M x 8)
- Access Time: 400ps
- Supply Voltage: 1.7V to 1.9V
- Temperature Range: 0°C to 85°C (TC)
- Maximum Frequency: 400MHz
It is a volatile memory type module with a memory size of 1Gb (128M x 8) and an access time of 400ps. This memory module is part of the Integrated Circuits family and is packaged in bulk. The module is mounted using SMD (SMT) technology and its supply voltage ranges from 1.7V to 1.9V. It operates in a temperature range of 0°C to 85°C (TC) and has a maximum frequency of 400MHz. This module is commonly used and is available in the market.