EN
  • EN
  • DE

MT47H128M8HV-3IT

Part No MT47H128M8HV-3IT
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-667 128Mx8 VFBGA (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942479-MT47H128M8HV-3IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT47H128M8HV-3IT CAD Model

Description

The MT47H128M8HV-3IT is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. Specifically, it is a 128Mb (16Mx8) DDR2 SDRAM. DDR2 SDRAM is a type of synchronous dynamic random-access memory with a high bandwidth interface. It’s commonly used in computing devices that require fast data transfer rates, such as desktop computers, laptops, and embedded systems.

Applications:

  • Desktop PCs: Used as main system memory for program execution and data storage.
  • Laptops: Provides essential memory for operating systems and applications.
  • Embedded Systems: Integrated into devices requiring high-speed data processing.
  • Networking Devices: Employed in routers and switches for packet buffering and processing.
  • Industrial Automation: Used in control systems and data acquisition equipment.

Features:

  • Density: 128Mb (16Mx8)
  • Organization: 16 Meg x 8 I/O x 4 banks
  • Data Rate: DDR2-667 (333 MHz clock)
  • Interface: High-speed DDR2 interface for fast data transfer.
  • Power Efficiency: Designed for low power consumption.
  • Package: FBGA (Fine-pitch Ball Grid Array) for compact size and improved thermal performance.

Benefits:

  • High Bandwidth: DDR2 technology provides significantly higher bandwidth compared to DDR, resulting in faster data access.
  • Improved Performance: Enables faster application loading, smoother multitasking, and enhanced performance.
  • Low Power Consumption: DDR2 SDRAM is designed to minimize power consumption, making it ideal for various devices.
  • Increased System Responsiveness: Faster data access speeds lead to quicker system response times.
  • Compatibility: DDR2 is a well-established standard, ensuring compatibility with a wide range of systems and devices.

Additional Details:

The MT47H128M8HV-3IT operates at a clock frequency of 333 MHz, resulting in a data transfer rate of DDR2-667. It supports features such as on-die termination (ODT) and differential clock inputs. The component is packaged in a FBGA, which offers good thermal characteristics and a compact footprint. It's built using advanced process technology to ensure reliability and performance.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess