EN
  • EN
  • DE

HMT41GV7BMR4A-G7D2

Part No HMT41GV7BMR4A-G7D2
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949731-HMT41GV7BMR4A-G7D2
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GV7BMR4A-G7D2 CAD Model

Description

The HMT41GV7BMR4A-G7D2 is a DDR3 registered ECC memory module manufactured by Hynix Semiconductor. This module is designed for use in servers and workstations that require high levels of reliability and data integrity. Registered memory modules include a register between the DRAM modules and the system's memory controller, which reduces the load on the memory controller and allows for greater memory capacity and improved stability, especially in systems with multiple modules installed.

Applications:

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features:

  • DDR3 technology
  • Registered (Buffered) ECC DIMM
  • Module Size: 8GB (1 x 8GB)
  • Module Rank: 1Rx4
  • Speed: PC3-12800 (DDR3-1600)
  • CAS Latency: CL11
  • Voltage: 1.35V (Low Voltage)
  • 240-Pin DIMM

Benefits:

  • Increased system stability: The registered design reduces the electrical load on the memory controller, leading to more stable operation, especially when multiple memory modules are installed.
  • Enhanced data integrity: ECC (Error-Correcting Code) detects and corrects single-bit memory errors, preventing data corruption and system crashes.
  • Improved performance: DDR3 technology offers faster data transfer rates compared to previous generations of memory.
  • Higher memory capacity: Allows for greater overall system memory, enabling the system to handle more demanding workloads and applications.
  • Lower power consumption: Operates at 1.35V, resulting in lower power consumption and heat generation compared to standard voltage DDR3 modules.

Additional Details:

The HMT41GV7BMR4A-G7D2 module conforms to industry-standard JEDEC specifications. It is designed for reliable operation in demanding server and workstation environments. The use of ECC memory is crucial in applications where data integrity is paramount, such as financial transactions, scientific simulations, and medical imaging.

The 'G7D2' likely refers to a specific build revision or manufacturing code, which can denote minor variations in components or manufacturing processes. It's recommended to consult the system or motherboard documentation to ensure compatibility and optimal performance.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess