EN
  • EN
  • DE

DS1819BR-10+T&R

Part No DS1819BR-10+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMON 3V RSET WDOG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.925V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 114704-DS1819BR-10+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1819BR-10+T&R CAD Model

Description

Maxim Integrated DS1819BR-10+T&R Product Overview

The DS1819BR-10+T&R from Maxim Integrated is a robust, versatile microprocessor supervisory circuit that ensures reliable system performance through monitoring and control. This device is designed to provide precision monitoring of system voltages and microprocessor activity, making it a critical component for enhancing the stability and safety of electronic systems.

Key Features

  • Voltage Monitoring: The DS1819BR-10+T&R monitors the system voltage and ensures it remains within threshold limits, providing an active-low reset signal when the monitored voltage falls below the factory-set reset threshold level. This feature is essential for preventing system malfunction due to unexpected dips in power supply.
  • Programmable Reset Timeout: It offers a programmable reset timeout delay, allowing designers to customize the reset signal duration to match specific system requirements, ensuring that the system has sufficient time to return to a stable state before resuming operation.
  • Manual Reset: A manual reset input is included, enabling system designers or end-users to trigger a system reset manually. This is particularly useful for system maintenance or recovery without the need to power cycle the entire system.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for use in various environments, from commercial to industrial applications.
  • Compact Packaging: The DS1819BR-10+T&R comes in a small, surface-mountable SOT-23 package, which is ideal for space-constrained applications.

Applications

The DS1819BR-10+T&R supervisory circuit is highly versatile and can be used in a wide array of applications, including:

  • Computers and servers
  • Embedded systems
  • Communication equipment
  • Portable/battery-powered devices
  • Industrial control systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS1819BR-10+T&R is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of modern electronic systems. The device is supplied on tape and reel (T&R), facilitating efficient handling and placement during the manufacturing process.

With its precision voltage monitoring, programmable features, and compact form factor, the DS1819BR-10+T&R is an excellent choice for system designers looking to enhance the reliability and performance of their products.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5253 $66.6771
15+ $7.8159 $117.2385
23+ $7.5710 $174.1330
32+ $7.3273 $234.4736
41+ $7.0825 $290.3825
55+ $6.3502 $349.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess