The MT47H128M8HQ-3:G is a high-speed DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It's designed for use in a wide range of applications requiring fast data transfer rates and substantial memory capacity.
Applications
- Desktop and laptop computers
- Graphics cards
- Gaming consoles
- Networking equipment
- Digital televisions
- Other high-performance embedded systems
Features
- DDR2 technology for high-speed data transfer
- Capacity: 128Mb x 8 (128 Megabits organized as 8 bits)
- Data rate: DDR2-667 (333 MHz clock frequency)
- Operating voltage: 1.8V
- Interface: SSTL_18
- Package: 84-ball FBGA (Fine-pitch Ball Grid Array)
- Lead-free construction
Benefits
- High bandwidth enables faster data processing and improved system performance.
- Low operating voltage reduces power consumption and extends battery life in portable devices.
- Large memory capacity allows for the storage and processing of large datasets.
- Compact FBGA package saves board space and enables higher density designs.
- DDR2 technology provides a cost-effective solution for high-performance memory applications.
- Improved thermal performance compared to earlier DDR generations.
Additional Details
The MT47H128M8HQ-3:G DDR2 SDRAM operates at a voltage of 1.8V and conforms to the JEDEC standards for DDR2 memory. The "-3" in the part number indicates a speed grade, specifying the maximum clock frequency and corresponding data rate. The "G" typically indicates lead-free construction and RoHS compliance.
This particular memory chip provides a balance of speed and capacity that makes it suitable for a variety of applications. Its key specifications such as 128Mb x 8 organization and DDR2-667 speed, combined with its low voltage and compact package contribute to its versatility in different electronic designs. The 84-ball FBGA package allows for a high density of connections while minimizing the physical footprint on the circuit board.