EN
  • EN
  • DE

MT46V64M8P-6TIT

Part No MT46V64M8P-6TIT
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 64Mx8 Pb-Free (512Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943489-MT46V64M8P-6TIT
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V64M8P-6TIT CAD Model

Description

The MT46V64M8P-6TIT is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. This memory module is designed to provide high-speed data transfer rates, making it suitable for a wide range of applications requiring efficient memory performance. It is a 64Mb device organized as 8 Meg x 8.

Applications

  • High-performance computing: Used in systems requiring rapid data processing and memory access.
  • Graphics cards: Employed to store and quickly access texture and frame buffer data.
  • Networking equipment: Utilized in routers, switches, and other networking devices for buffering and processing network traffic.
  • Embedded systems: Integrated into various embedded applications needing high-speed memory, such as industrial control systems and automotive electronics.
  • Consumer electronics: Found in devices like gaming consoles, set-top boxes, and digital TVs to enhance performance and responsiveness.

Features

  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth compared to single data rate SDRAM.
  • 64Mb Density: Offers a storage capacity of 64 megabits, suitable for applications with moderate memory requirements.
  • Operating Frequency: Operates at a specific frequency, allowing for high-speed data access.
  • 8 Meg x 8 Organization: Organized in a way that provides efficient data access for various applications.
  • JEDEC Standard Compliance: Adheres to JEDEC standards, ensuring compatibility and interoperability with other compliant devices.

Benefits

  • Increased Bandwidth: DDR technology provides significantly higher bandwidth compared to traditional SDRAM, improving overall system performance.
  • Efficient Memory Usage: Allows for quick and efficient access to data, reducing latency and improving system responsiveness.
  • Reliable Performance: Manufactured by Micron Technology, a reputable memory provider, ensuring reliable and stable operation.
  • Lower Power Consumption: Designed for efficient power usage, contributing to reduced energy consumption in the target device.
  • Cost-Effective Solution: Provides a balance between performance and cost, making it a suitable choice for various applications.

Additional Details

The MT46V64M8P-6TIT typically operates at a voltage of 2.5V. It is available in various package types, like TSOP (Thin Small Outline Package). It supports auto precharge and burst read/write operations. This DDR SDRAM is designed to meet the demands of applications requiring high bandwidth and low latency memory solutions.

You May Also Be Interested in

ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3750 $73.1250
5+ $20.0000 $100.0000
8+ $19.3750 $155.0000
11+ $18.7500 $206.2500
14+ $18.1250 $253.7500
19+ $16.2500 $308.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,585 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess