EN
  • EN
  • DE

MT46V16M16CY-6:K

Part No MT46V16M16CY-6:K
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Description DRAM Chip DDR SDRAM 256Mbit 16Mx16 2.5V 60-Pin FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case BGA60
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MT46V16M16
Introduction Date March 06, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 711427-MT46V16M16CY-6:K
Ultra Librarian 3D Model Ultra Librarian MT46V16M16CY-6:K CAD Model

Description

The Micron Technology Inc. MT46V16M16 is a common-used electronic component that belongs to the MT46V16M16 family manufactured by Micron Technology Inc.

  • Reference Case: BGA60
  • Introduction Date: March 06, 2000
  • Estimated EOL Date: Obsolete/end of life
  • Supply and Demand Status: Balanced
  • Manufacturer Homepage: www.micron.com
  • Alternative Parts (Cross-Reference): K4H561638J-HCCC000, K4H561638H-ZCCC000, K4H561638J-HPB3, K4H561638J-HIB3

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess