EN
  • EN
  • DE

MT46H64M16LFBF-6IT:F

Part No MT46H64M16LFBF-6IT:F
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943657-MT46H64M16LFBF-6IT:F
Ultra Librarian 3D Model Ultra Librarian MT46H64M16LFBF-6IT:F CAD Model

Description

The MT46H64M16LFBF-6IT:F is a high-performance Double Data Rate 2 (DDR2) SDRAM component manufactured by Micron Technology Inc. This memory chip is designed for applications requiring substantial memory bandwidth and capacity, such as high-end computing, graphics processing, and networking equipment. It offers a balance of speed, density, and power efficiency.

Applications:

  • High-performance computing systems
  • Graphics cards and processing units (GPUs)
  • Networking devices (routers, switches)
  • Embedded systems requiring large memory capacity
  • Industrial automation equipment

Features:

  • Capacity: 64 Meg x 16
  • DDR2 Technology: Utilizes DDR2 architecture for increased bandwidth and performance compared to DDR.
  • Data Rate: -6 denotes a specific data transfer rate, indicating the speed at which the memory can operate. Confirmed with the datasheet.
  • Interface: High-speed data interface for efficient communication with the memory controller.
  • Low Power Consumption: Optimized for low power operation, crucial for mobile and embedded applications.
  • Advanced Packaging: Typically offered in a FBGA (Fine-pitch Ball Grid Array) package for space-efficient mounting and improved thermal performance.
  • Clock frequency: Operates with a specific clock frequency, dictating the timing of memory operations.

Benefits:

  • Increased System Performance: DDR2 technology provides significantly higher data transfer rates, boosting overall system performance.
  • Large Memory Capacity: The 64 Meg x 16 density allows for handling large datasets and complex applications.
  • Improved Power Efficiency: Lower power consumption translates to longer battery life in portable devices and reduced energy costs in servers.
  • Reliable Operation: Micron is a reputable manufacturer known for producing reliable and high-quality memory components.
  • Enhanced Graphics Capabilities: In graphics applications, this memory chip enables smoother rendering and faster texture loading.

Additional Details:

The MT46H64M16LFBF-6IT:F DDR2 SDRAM operates at a specific voltage level (typically 1.8V) and requires a compatible memory controller to function correctly. Timing parameters such as CAS latency (CL), RAS-to-CAS delay (tRCD), and RAS precharge time (tRP) are critical for optimal performance and must be configured appropriately. The 'IT:F' suffix likely denotes specific temperature and quality testing grades, indicating industrial temperature range and specific production lot. Consult the official Micron datasheet for detailed timing specifications, power consumption characteristics, and operating conditions.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess