EN
  • EN
  • DE

MT45W4MW16BBB-706 L WT

Part No MT45W4MW16BBB-706 L WT
Manufacturer Micron Technology Inc.
Catalog PSRAM
Description IC PSRAM 64MBIT PARALLEL 54VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 54-VFBGA (6x9)
Manufacturer Micron Technology Inc.
Package Box
Operating Temperature Range -30°C ~ 85°C (TC)
Mounting Surface Mount
Package 54-VFBGA
Case / Package 54-VFBGA (6x9)
Family Name MT45W4MW16
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Part Number MT45W4MW16BBB-706 L WT-ND, MT45W4MW16BBB-706LWT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928328-MT45W4MW16BBB-706 L WT
Ultra Librarian 3D Model Ultra Librarian MT45W4MW16BBB-706 L WT CAD Model

Description

The Micron Technology Inc. PSRAM (Pseudo SRAM) Memory IC is a high-performance and reliable electronic component.

  • Configuration: 64Mb (4M x 16) Parallel
  • Access Time: 70 ns
  • Package: 54-VFBGA (6x9)
  • Mounting Type: surface
  • Operating Temperature: -30°C to 85°C (TC)
  • Availability: discontinued @ Digi-Key
  • Popularity: still remains popular and in high demand in the market
  • ECCN: 3A991B2A
  • REACH: REACH unaffected

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC PSRAM 32M PARALLEL 48TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 54VFBGA
Lowest to $5.8114
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8MBIT PAR 48MINIBGA
Lowest to $3.8001
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 54VFBGA
Lowest to $12.4470
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 48TFBGA
Lowest to $13.8237
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8M PARALLEL 48BGA
Lowest to $4.5123
Micron Technology Inc.
IC PSRAM 16MBIT 70NS 54VFBGA
Lowest to $2.0005
ISSI, Integrated Silicon Solution Inc
3.0V Core Async/Page PSRAM | IC PSRAM 16M PARALLEL 48TFBGA
Need more? Email Us
Micron Technology Inc.
MCP 64Mb NOR + PSRAM 32Mb
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess