EN
  • EN
  • DE

MT41K512M8DA-125:K

Part No MT41K512M8DA-125:K
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940860-MT41K512M8DA-125:K
Ultra Librarian 3D Model Ultra Librarian MT41K512M8DA-125:K CAD Model

Description

This memory component belongs to the series of electronic components designed to store digital information.

    You May Also Be Interested in

    PNY
    GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
    Need more? Email Us
    Kingston
    4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
    Lowest to $43.9850
    Intel
    Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
    Need more? Email Us
    Samsung
    DDR5-5600 2Gx8 (16Gb)
    Need more? Email Us
    Micron Technology Inc.
    IC DRAM 16GBIT POD 78FBGA
    Need more? Email Us
    GigaDevice Semiconductor
    4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
    Lowest to $15.1344
    Winbond Electronics
    IC DRAM 2GBIT PAR 96VFBGA
    Lowest to $10.9294
    Micron Technology Inc.
    DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
    Need more? Email Us
    Micron Technology Inc.
    Memory Modules DDR5 8GByte SODIMM
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess