EN
  • EN
  • DE

MT41K256M16HA-125IT

Part No MT41K256M16HA-125IT
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 715520-MT41K256M16HA-125IT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT41K256M16HA-125IT CAD Model

Description

The Micron MT41K256M16HA-125IT is a high-speed, low-power SDRAM (Synchronous Dynamic Random-Access Memory) device. Specifically, it is a DDR3 (Double Data Rate 3) SDRAM designed for high-bandwidth memory applications. It's characterized by its fast data transfer rates, low voltage operation, and high density.

Applications:

  • Desktop Computers: Main system memory for improved performance.
  • Laptop Computers: Providing fast and efficient memory for portable computing.
  • Servers: Supporting high-performance computing and data processing.
  • Graphics Cards: Video memory for fast texture rendering and display.
  • Networking Equipment: Routers, switches, and other devices requiring high-speed memory.

Features:

  • DDR3 SDRAM: Double Data Rate 3 technology for high bandwidth.
  • Capacity: 4Gb (256Mb x 16)
  • Data Rate: 800 MHz (1600 MT/s)
  • Operating Voltage: 1.5V
  • CAS Latency (CL): 11
  • Refresh: Self Refresh, Auto Refresh
  • Package: FBGA (Fine-pitch Ball Grid Array)
  • Operating Temperature: -40°C to +85°C

Benefits:

  • High Bandwidth: Enables faster data transfer rates for improved system performance.
  • Low Power Consumption: Reduces power dissipation and extends battery life in portable devices.
  • High Density: Provides large memory capacity in a small footprint.
  • Stable Performance: Ensures reliable operation under varying conditions.
  • Industry Standard: Compatible with a wide range of systems and platforms.

Additional Details:

The MT41K256M16HA-125IT DDR3 SDRAM operates by transferring data on both the rising and falling edges of the clock signal, effectively doubling the data rate compared to single data rate SDRAM. The 4Gb capacity allows for storing large amounts of data, improving application responsiveness and multitasking capabilities. The low voltage operation reduces power consumption, making it suitable for energy-efficient systems. The FBGA package provides a high-density, space-saving solution. The device meets JEDEC standards, ensuring compatibility and interoperability. The self-refresh and auto-refresh features help to maintain data integrity and minimize power consumption during idle periods. The device is commonly used in a wide range of applications, including desktop computers, laptops, servers, and graphics cards.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $170.0752 $170.0752
2+ $152.4813 $304.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess