EN
  • EN
  • DE

MT41K128M8DA-107:P

Part No MT41K128M8DA-107:P
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1866 128Mx8 (1Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941615-MT41K128M8DA-107:P
Ultra Librarian 3D Model Ultra Librarian MT41K128M8DA-107:P CAD Model

Description

The MT41K128M8DA-107:P is a 1Gb DDR3 SDRAM component manufactured by Micron Technology Inc. It is designed for high-performance memory applications, offering fast data access and efficient operation. This memory chip is suitable for devices that require reliable and high-bandwidth memory.

Applications

  • High-Performance Computing: Used in servers and workstations to provide fast memory access for demanding applications.
  • Gaming Consoles: Supports the high-speed data requirements for rendering complex game environments and textures.
  • Graphics Cards: Utilized in graphics cards to enhance the performance of visual processing tasks.
  • Networking Equipment: Implemented in routers, switches, and other network devices for efficient data handling.
  • Industrial Automation: Integrated into industrial control systems and automation equipment for real-time data processing.

Features

  • Capacity: 1Gb (128M x 8) memory organization.
  • Interface: DDR3 interface compliant with JEDEC standards.
  • Data Rate: Supports data transfer rates up to 1866 Mbps.
  • Operating Voltage: Operates at a standard 1.5V for DDR3 memory.
  • Package: FBGA (Fine-Pitch Ball Grid Array) package for efficient board mounting and thermal management.
  • Refresh Modes: Auto Refresh and Self Refresh modes for power optimization.

Benefits

  • High Performance: Provides fast data access, enhancing overall system responsiveness and efficiency.
  • Large Memory Capacity: Offers ample memory for running demanding applications and handling large datasets.
  • Reliable Operation: Designed for stable and dependable performance in various operating conditions.
  • Wide Compatibility: Complies with JEDEC standards, ensuring compatibility with a broad range of systems.
  • Efficient Power Management: Includes power-saving features to optimize energy consumption.

Additional Details

The MT41K128M8DA-107:P is built with advanced semiconductor technology to provide high performance and reliability. It supports various power-saving features to minimize energy consumption. The FBGA package allows for high-density mounting, making it suitable for compact devices. This DDR3 SDRAM component is a versatile solution for a wide range of memory applications, especially those requiring robust performance and efficient memory management.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess