EN
  • EN
  • DE

MT40A512M8RH-075:B

Part No MT40A512M8RH-075:B
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2666 512Mx8 FBGA (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940411-MT40A512M8RH-075:B
Ultra Librarian 3D Model Ultra Librarian MT40A512M8RH-075:B CAD Model

Description

The 866858 is a high-speed synchronous dynamic random-access memory (SDRAM) module.

  • Capacity: 1GB
  • Clock Rate: 400MHz

You May Also Be Interested in

SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess