EN
  • EN
  • DE

MT40A2G8NEA-062E:R

Part No MT40A2G8NEA-062E:R
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4 16G 2GX8 FBGA DDP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446493-MT40A2G8NEA-062E:R
Package Bulk
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 16Gbit
Memory Organization 2G x 8
Memory Interface Parallel
Clock Frequency 1.6GHz
Write Cycle Time - Word, Page 15ns
Access Time 13.75ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature 0°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 78-TFBGA
Supplier Device Package 78-FBGA (7.5x11)
Ultra Librarian 3D Model Ultra Librarian MT40A2G8NEA-062E:R CAD Model

Description

The MT40A2G8NEA-062E:R is a DDR4 DRAM module from Micron, one of the leading manufacturers in the memory sector. With specifications of DDR4 16G 2GX8 FBGA DDP, this module offers high-density storage capacity and high-speed data transfer rates, making it an ideal component for advanced computing systems. The module's 16GB capacity is distributed over a dual-die package (DDP), enhancing its performance and reliability. Operating at a speed conducive to high-demand applications, it's particularly suited for servers, high-performance computing platforms, and networking hardware. Micron's reputation for producing durable and efficient memory solutions ensures that this DRAM module is both a high-quality and long-lasting choice for system builders and end-users seeking to upgrade their computing capabilities.

You May Also Be Interested in

Alliance Memory, Inc.
DDR1, 128Mb, 8M x 16, 200 MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC166
Need more? Email Us
Alliance Memory, Inc.
SD 4Mx16-75 200Mhz, Commerical Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC143
Need more? Email Us
Samsung
SD-133 128Mx4 (512Mb)
Need more? Email Us
Etron Technology
SD 8Mx16-6
Lowest to $48.2626
Alliance Memory, Inc.
512Mb SDRAM 32Mx16 200 MHz Industrial Temp
Lowest to $7.2746
ISSI, Integrated Silicon Solution Inc
SD 2Mx32 PC143
Lowest to $10.8971
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC143
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess