EN
  • EN
  • DE

MT40A1G16KH-062E

Part No MT40A1G16KH-062E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-3200 1Gx16 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940137-MT40A1G16KH-062E
Series *
Ultra Librarian 3D Model Ultra Librarian MT40A1G16KH-062E CAD Model

Description

The MT40A1G16KH-062E is a high-performance DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module is designed for applications that demand high bandwidth, low latency, and efficient power consumption. It's commonly used in servers, desktops, laptops, and embedded systems to provide fast and reliable data access for demanding workloads.

Applications:

  • Servers: Used in server systems to provide high-speed memory for handling large datasets and complex workloads.
  • Desktops: Integrated into desktop computers to improve application performance and multitasking capabilities.
  • Laptops: Employed in laptops to enhance memory performance for gaming, content creation, and other demanding tasks.
  • Embedded Systems: Implemented in embedded systems requiring high-performance memory for real-time data processing and control.
  • Networking Equipment: Used in routers, switches, and other networking equipment to provide fast and reliable data buffering.

Features:

  • DDR4 Standard: Complies with the DDR4 standard, offering high bandwidth and low power consumption compared to previous generations.
  • High Data Transfer Rate: Supports high data transfer rates up to 3200 MT/s (MegaTransfers per second).
  • Low Voltage Operation: Operates at a low voltage (typically 1.2V) to reduce power consumption.
  • On-Die Termination (ODT): Features on-die termination to improve signal integrity and reduce reflections.
  • Command Address Parity: Includes command address parity for improved data reliability.
  • Write CRC: Features write CRC (Cyclic Redundancy Check) for error detection during write operations.
  • Lead-Free and RoHS Compliant: Manufactured using lead-free materials and complies with RoHS (Restriction of Hazardous Substances) regulations.

Benefits:

  • Improved Performance: High bandwidth and fast data transfer rates improve overall system performance.
  • Reduced Power Consumption: Low voltage operation reduces power consumption, extending battery life in laptops and reducing energy costs in servers.
  • Enhanced Reliability: On-die termination, command address parity, and write CRC improve data reliability and reduce the risk of data corruption.
  • Future-Proofing: DDR4 is the current standard in memory technology, ensuring compatibility with modern processors and chipsets.
  • Environmentally Friendly: Lead-free and RoHS compliant, reducing the environmental impact of electronic waste.

The Micron MT40A1G16KH-062E DDR4 SDRAM offers a high-performance and reliable memory solution for a wide range of applications. Its compliance with the DDR4 standard, high data transfer rates, and low power consumption make it an ideal choice for improving system performance and reducing energy consumption. The inclusion of features like on-die termination, command address parity, and write CRC further enhances data reliability, making it a robust and dependable memory component.

You May Also Be Interested in

Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.0817 $89.0817
2+ $73.0930 $146.1860
3+ $70.8084 $212.4252
4+ $68.5250 $274.1000
5+ $66.2404 $331.2020
6+ $59.3878 $356.3268
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,066 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess