EN
  • EN
  • DE

XB6AV1BB

Part No XB6AV1BB
Manufacturer Schneider Electric
Catalog Panel Indicators, Pilot Lights
Description COMPLETE PILOT LIGHT, HARMONY XB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lens Color White
Ratings AC/DC
Voltage 12V ~ 24V
Current 15mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.63" (16.00mm)
Lens Size 18.00mm Dia
Lens Style Round with Convex Top
Termination Style Quick Connect - 0.110" (2.8mm)
Ingress Protection IP65, NEMA 4X, 4, 13
Features -;5;9;7;10;8;3;4;2;3;1;602001;1920;1754;679;123;2170;600428;492;708;2649;432;1864;2216;602346;32;350;141;1948;2041;5730;451;2339;602027;164;1195;1441;480;1885;600259;754;5055;18;5346;600051;67;458;1866;600100;3453;563;360;5880;236;602277;3818;277;1715;3264;4008;486;723;3473;2299;2585;450;17;5780;5452;839;28;4233;601597;818;0;22233;22234;22235;21923;6290;14246;351;7726;16498;16499;33894;16500;38245;16501;33895;16502;4074;33896;16503;33897;33898;16504;33899;33900;33901;33902;16505;16506;16508;33903;33904;33906;33907;16510;33908;16507;33909;16511;33910;33911;16512;16516;16517;7749;52538;13874;77403;7470;7471;14251;33536;49214;28716;20463;5798;16824;84575;12167;13875;3595;15136;38241;38242;33879;33880;33881;33882;33883;136456;33884;33912;33885;33886;33887;33888;5212;33889;33890;13876;44910;16539;34764;16540;16541;16542;38267;16543;38247;33913;16544;16545;16546;16547;16548;33916;38248;33918;38249;16549;16550;16551;16552;16553;16554;38260;7461;16433;33921;33922;33923;33924;33925;16555;2084;33537;984;16556;33926;33927;16558;16559;33930;16569;16570;1369;23797;14280;50349;32233;4293;25753;6572;1257;31071;6571;4229;16574;15472;94241;93419;6292;8477;28688;2797;17489;14358;36612;1259;33932;33933;921;16618;16619;33538;13383;38251;16623;16624;16625;16626;16627;38261;19905;16633;55395;55396;19097;16655;34204;11405;16673;16674;16675;1112;33937;33938;33939;33940;33941;33942;33943;7498;33539;50346;56020;32322;16684;50347;33540;14830;33945;38252;14797;14390;7499;13022;2161;8413;5190;12221;12222;10944;12228;47710;70330;14833;27049;14821;14834;75899;5854;15310;14822;52639;52640;5802;5534;52641;6293;6824;79;14843;6294;4197;3992;3993;27296;4081;48240;922;1011;13976;18667;4657;16149;933;6360;26341;56017;1012;5471;602;616;619;36862;16431;14493;63102;35211;35210;35212;4872;63061;63063;63062;63064;63065;50353;97191;134926;122895;1727;77009;467;77172;11392;50354;50355;50356;50358;50359;59620;50360;59621;59542;5137;114149;49171;1484;15071;2009;98476;98474;98475;98472;98473;98470;98471;98468;98469;98464;98465;98466;98467;132772;58;122772;119841;112473;112472;112471;176;126326;73139;73140;2204;33947;50445;41166;1049;119320;119321;128127;104124;104254;104253;104255;104129;104130;104256;104131;104320;104135;104136;47;257;131104;140100;119842;14567;1292;116366;98084;75207;5383;132483;39593;134925;8280;50361;81779;50362;81059;50363;50364;50365;50366;50367;76541;50368;53491;54628;50369;50370;1432;119843;119844;2003;69010;4769;140097;132484;140098;132485;50371;7342;119241;16436;88194;1079;19043;23472;19044;13427;56;7363;73610;7366;50446;31591;14576;14578;10814;95782;19050;292;134927;35180;50372;50373;33542;33543;50374;50375;50376;50377;50378;33544;34349;50379;50380;124352;140099;140101;1371;114118;25423;3336;84576;84577;84579;58561;13845;75510;75511;75512;75394;75515;75516;66534;75513;75514;84933;16368;17481;44949;33948;33949;57304;30450;84580;77402;84581;84582;68648;64410;50381;21555;28480;75925;75981;91107;73505;50212;75926;75927;77039;115610;88216;88215;55768;35193;73506;129682;129683;129681;8883;23134;20515;14167;55601;55609;67901;50383;16159;16130;50384;1289;84741;40623;84742;119686;65714;108133;3339;41623;84740;136459;136458;136457;5040;80932;5041;69151;65946;52646;63066;8775;8776;119724;66139;119726;119725;119727;106879;8886;4138;140494;140493;140492;140102;140496;140498;140497;140495;102046;101405;8777;62;61;3;804;250;1;17;6;0;2;4;7;1;1;358336;358360;470296;358361;364163;371079;379769;1;313282;428316;313322;313329;313335;313340;320441;428317;320534;320539;428315;320546;464277;320562;320568;754575;320573;320592;320594;330893;336554;35
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1560967-XB6AV1BB
Ultra Librarian 3D Model Ultra Librarian XB6AV1BB CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
INDICATOR 110V 8MM FLUSH RED
Need more? Email Us
Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
Apem Inc.
INDICATOR 24V 12MM PROMINENT GRN
Need more? Email Us
NKK Switches
SW IND PB RND RED LED DIFF SLD
Need more? Email Us
Apem Inc.
INDICATOR 12V 14MM PROMINENT RED
Need more? Email Us
Mallory Sonalert Products Inc.
LED RED 12MM SNAP 12VAC/DC STK
Need more? Email Us
Dialight
INCAND. DATALITE
Need more? Email Us
Bivar Inc.
LED ASSY PNL 5MM BLUE DIFF 430NM
Need more? Email Us
Apem Inc.
INDICATOR 10MM FIXED HI GRN 220V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess