EN
  • EN
  • DE

MT38L3031AA03JVZZI.X7A

Part No MT38L3031AA03JVZZI.X7A
Manufacturer Micron Technology Inc.
Catalog RAM
Description Multichip Packages, NOR-Based MCP, 128Mb, PSRAM (Sync) 64Mb, 1.8V, 56-ball TFBGA, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TFBGA
Density 64 Mb
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Nominal Supply Voltage (DC) 1.8 V
RoHS Compliant
Win Source Part Number 960845-MT38L3031AA03JVZZI.X7A
Categories RAM
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT38L3031AA03JVZZI.X7A CAD Model

Description

The MT38L3031AA03JVZZI.X7A is a RAM module manufactured by Micron Technology Inc.

  • Design: High-speed data transfer and storage capacity
  • Compatibility: Wide range of devices
  • Installation: Easy to install
  • Reliability: Highly reliable
  • Performance: Excellent performance
  • Operating Temperature: -40°C to 85°C
  • Applications: Requires high-speed data transfer and storage capacity

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $43.6568
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 8Mx36 1.8V 144-Pin U-BGA Tray
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess