The RT9284B-20PJ6 is a high-efficiency, synchronous rectified, step-down DC-DC converter manufactured by Richtek USA Inc. This converter is designed to deliver a regulated output voltage from a higher input voltage, making it suitable for a variety of applications requiring efficient power conversion. It integrates power MOSFETs and a control scheme to optimize performance and minimize external component count.
Applications:
- Point-of-Load (POL) regulators
- Portable devices
- Set-Top Boxes
- LCD Monitors and TVs
- Networking equipment
Features:
- High Efficiency: Synchronous rectification for minimal power loss.
- Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific application requirements.
- Internal Compensation: Simplifies design and reduces external component count.
- Over-Current Protection (OCP): Protects the converter and downstream components from excessive current draw.
- Over-Temperature Protection (OTP): Shuts down the converter if the internal temperature exceeds a safe level.
- Under-Voltage Lockout (UVLO): Prevents the converter from starting up if the input voltage is too low.
- Enable/Disable Control: Allows for easy power sequencing and shutdown.
- Compact Package: Available in a small footprint package for space-constrained applications.
Benefits:
- Increased Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
- Simplified Design: Internal compensation and integrated MOSFETs reduce the need for external components, simplifying the design process.
- Robust Protection: OCP, OTP, and UVLO features protect the converter and connected devices from damage.
- Stable and Reliable Operation: Designed for stable and reliable operation over a wide range of input voltages and temperatures.
- Reduced Board Space: Compact package allows for smaller and more densely populated circuit boards.
Additional Details:
The RT9284B-20PJ6 utilizes a constant-on-time (COT) control architecture, which provides fast transient response and excellent load regulation. It is typically used in applications where a stable and tightly regulated output voltage is required. The device is available in a compact package, making it suitable for space-constrained applications. The switching frequency is optimized for high efficiency while minimizing EMI. This converter also supports various protection features to ensure safe and reliable operation in demanding environments. The input voltage range and other electrical characteristics can be found in the product datasheet provided by Richtek.