EN
  • EN
  • DE

MT36KSF2G72PZ-1G4

Part No MT36KSF2G72PZ-1G4
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1333 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB) 1.35V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451005-MT36KSF2G72PZ-1G4
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT36KSF2G72PZ-1G4 CAD Model

Description

The MT36KSF2G72PZ-1G4 is an elite DDR3 memory module from Micron, a company with a strong reputation for developing high-quality memory and storage solutions. This module is designed for use in servers and high-end computing environments, operating at a speed of 1333 MHz, consistent with the PC3-10600 specification, and features 240 pins for connectivity. It boasts a large memory capacity of 16GB, configured as 2Gx72 ECC Reg/RDIMM 2Rx4, offering robust performance and reliability for data-intensive applications. The incorporation of ECC (Error-Correcting Code) technology allows the module to detect and correct internal data errors, significantly enhancing system stability and reliability, a critical factor in server and enterprise environments. The Registered DIMM (RDIMM) architecture is designed to provide additional signal integrity and reliability through the use of registers that buffer the commands, addresses, and control signals, improving performance in systems with high memory demands. Operating at a low voltage of 1.35V, this module is not only energy efficient but also reduces heat output, contributing to a more stable and reliable system environment. The module's 1Gx4 36C configuration underscores its high-density design, enabling efficient processing of large amounts of data, making it an excellent choice for server upgrades and high-performance computing tasks.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess