EN
  • EN
  • DE

MT29F4G08ABCWC-ET:C

Part No MT29F4G08ABCWC-ET:C
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1020+
Reference case TSOP48
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 711410-MT29F4G08ABCWC-ET:C
Ultra Librarian 3D Model Ultra Librarian MT29F4G08ABCWC-ET:C CAD Model

Description

The Micron MT29F4G08ABCWC-ET:C is a 4Gb (512MB) NAND flash memory device. It's designed for high-density storage and is commonly used in solid-state drives (SSDs), embedded systems, and portable storage devices. This NAND flash memory offers a combination of high storage capacity, fast read/write speeds, and reliable data retention.

Applications:

  • Solid-State Drives (SSDs): Used as the primary storage medium in SSDs for storing operating systems, applications, and data.
  • Embedded Systems: Integrated into embedded systems for storing firmware, data logs, and application code.
  • Portable Storage Devices: Employed in USB flash drives, memory cards, and other portable storage devices.
  • Digital Cameras and Camcorders: Utilized in digital cameras and camcorders for storing images and videos.
  • Mobile Devices: Found in smartphones, tablets, and other mobile devices for storing operating systems, applications, and user data.

Features:

  • Capacity: 4Gb (512MB) NAND flash memory.
  • Interface: Supports ONFI (Open NAND Flash Interface) standard for high-speed data transfer.
  • Page Size: Large page size for efficient data storage and retrieval.
  • Erase Block Size: Optimized erase block size for improved performance and endurance.
  • Reliability: Features error correction code (ECC) for data integrity and reliability.

Benefits:

  • High Storage Capacity: Provides ample storage space for various applications.
  • Fast Read/Write Speeds: Enables quick access to stored data, improving system performance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Reliable Data Retention: Ensures long-term data retention with minimal data loss.
  • Compact Design: Small package allows for integration into space-constrained applications.

Additional Details:

The MT29F4G08ABCWC-ET:C is designed to meet the demanding requirements of modern storage applications. The ONFI interface enables high-speed data transfer, allowing for fast boot times and quick application loading. The ECC feature ensures data integrity by detecting and correcting errors, preventing data corruption and loss. The NAND flash memory is organized into pages and blocks, with each block consisting of multiple pages. Erasing data is performed on a block basis, while writing data is performed on a page basis. The device also incorporates wear-leveling algorithms to distribute write operations evenly across the memory array, extending the lifespan of the NAND flash memory.

The device's specifications include parameters such as program time, erase time, read time, and endurance cycles. These parameters should be carefully considered when selecting the NAND flash memory for a specific application. The MT29F4G08ABCWC-ET:C is compliant with RoHS standards, ensuring that it does not contain hazardous substances.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess