EN
  • EN
  • DE

MT29C2G24MAKLAJG-6 IT

Part No MT29C2G24MAKLAJG-6 IT
Manufacturer Micron Technology Inc.
Catalog DDR
Description MCP NAND 2Gb + LPDDR 1Gb Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957014-MT29C2G24MAKLAJG-6 IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT29C2G24MAKLAJG-6 IT CAD Model

Description

The MT29C2G24MAKLAJG-6 IT is a high-performance, double data rate (DDR) synchronous DRAM (SDRAM) memory component manufactured by Micron Technology Inc. It is designed to meet the demanding requirements of modern computing and embedded systems, offering a balance of speed, density, and power efficiency.

Applications:

  • High-performance computing
  • Embedded systems
  • Networking devices
  • Industrial automation
  • Automotive applications

Features:

  • 2Gb (Gigabit) Density: Provides a substantial amount of memory in a single package.
  • DDR (Double Data Rate): Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • High-Speed Operation: Optimized for fast data access and processing.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices and reducing overall power consumption in larger systems.
  • Advanced Packaging: Utilizes advanced packaging technology for improved thermal performance and reliability.
  • Temperature Grade: IT indicates Industrial Temperature grade, suitable for harsh environment applications.

Benefits:

  • Increased System Performance: The high-speed data transfer rates of DDR SDRAM significantly improve system performance, allowing for faster processing and reduced latency.
  • Enhanced Responsiveness: Faster memory access translates to a more responsive user experience, particularly in applications that require large amounts of data.
  • Improved Energy Efficiency: Lower power consumption helps to extend battery life in portable devices and reduce overall energy costs in larger systems.
  • Greater Reliability: Advanced packaging and rigorous testing ensure high reliability and long-term performance.
  • Compact Form Factor: High density allows for more memory in a smaller space.

Technical Specifications:

The MT29C2G24MAKLAJG-6 IT typically operates at a specific voltage and supports various timing parameters. It also features on-chip termination (OCT) and other advanced features to improve signal integrity and reduce noise. Specific technical specifications, such as clock speed, latency, and operating voltage, should be verified with the official Micron datasheet.

This memory component is a crucial element in systems requiring high-speed, reliable memory performance, making it a suitable choice for a wide range of applications.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess