EN
  • EN
  • DE

MT28F004B3VG10BET

Part No MT28F004B3VG10BET
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003915-MT28F004B3VG10BET
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT28F004B3VG10BET CAD Model

Description

The MT28F004B3VG10BET is a NOR Flash memory device manufactured by Micron Technology. This flash memory is designed for non-volatile storage of data and code in embedded systems. It provides fast read access and relatively quick write/erase cycles, making it suitable for applications requiring frequent updates or code execution directly from flash.

Applications:

  • Embedded Systems: Used in routers, set-top boxes, and industrial controllers to store boot code, operating systems, and application data.
  • Networking Equipment: Storing firmware and configuration data in network devices.
  • Automotive Systems: Used in engine control units (ECUs) and infotainment systems for storing critical data and software.
  • Medical Devices: Storing program code and data in medical equipment.
  • Aerospace: storing critical data for aerospace applications.

Features:

  • 4 Mbit Density: Provides 4 megabits (512 kilobytes) of storage capacity.
  • NOR Flash Technology: Offers fast random access for code execution and data retrieval.
  • Page Mode Operation: Supports page mode operation for improved write performance.
  • Erase Suspend Capability: Allows suspending the erase operation to perform read operations.
  • Program Suspend Capability: Allows suspending the program operation to perform read operations.
  • Byte Alterable: Allows writing individual bytes without erasing entire blocks.
  • Supply Voltage: Operates from a single power supply voltage.

Benefits:

  • Fast Access: Fast read access for quick code execution and data retrieval.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Reliability: High reliability and data retention.
  • Compact Size: Small package size for space-constrained applications.

Additional Details:

The MT28F004B3VG10BET is typically available in a surface-mount package for easy integration into PCB designs. It is programmed using standard flash memory programming algorithms. The device is designed to withstand a certain number of program/erase cycles, as specified in the datasheet. Micron provides detailed documentation, including datasheets and application notes, to support the use of this memory device.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess