EN
  • EN
  • DE

MT25QU512ABB8E56-0SIT

Part No MT25QU512ABB8E56-0SIT
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831830-MT25QU512ABB8E56-0SIT
Series *
Package Tape & Reel (TR)
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MT25QU512ABB8E56-0SIT CAD Model

Description

The Micron MT25QU512ABB8E56-0SIT is a 512Mb (megabit) NOR flash memory device, offering a high-density, non-volatile storage solution for embedded systems. This memory device is designed for applications requiring reliable storage and fast access times, making it suitable for code storage, data logging, and configuration memory. The part number indicates a specific configuration within the MT25QU family, including details about the interface, voltage, and temperature range.

Applications

  • Embedded Systems: Boot code storage for microcontrollers and processors, enabling quick system start-up.
  • Industrial Control: Storage of configuration data, firmware updates, and data logging in industrial automation equipment.
  • Automotive: Used for storing firmware, calibration data, and map data in automotive electronics.
  • Networking: Storage of boot code, configuration files, and network protocols in routers, switches, and other networking devices.
  • Consumer Electronics: Firmware and data storage in set-top boxes, TVs, and other consumer devices.

Features

  • Memory Capacity: 512Mb (64MB) of non-volatile storage.
  • Interface: Quad SPI (QSPI) for high-speed data transfer.
  • Clock Speed: Supports clock frequencies up to 104 MHz in QSPI mode.
  • Page Size: Typically 256 bytes per page.
  • Sector Size: Uniform 4KB sectors for flexible memory management.
  • Block Erase: Supports block erase operations for efficient memory clearing.
  • Supply Voltage: Operates at 1.8V or 3V, depending on the specific configuration.
  • Temperature Range: Industrial temperature range (-40°C to +85°C) for reliable operation in harsh environments.
  • Security Features: Includes security features like block protection and a unique ID.
  • Package: Available in various packages, including SOIC, WSON, and BGA.

Benefits

  • High Density: 512Mb provides ample storage space for code, data, and configuration files.
  • Fast Access Times: QSPI interface allows for rapid data transfer, improving system performance.
  • Reliable Storage: NOR flash technology ensures data retention and endurance.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Easy Integration: Standard QSPI interface simplifies integration with microcontrollers and processors.
  • Flexible Memory Management: Uniform sector architecture allows for efficient memory allocation.
  • Secure Data Storage: Block protection and unique ID features enhance data security.

Additional Details

The MT25QU512ABB8E56-0SIT is designed to be compatible with various SPI modes, including SPI modes 0 and 3. It also supports Dual SPI and Quad SPI modes for even faster data transfer rates. The device incorporates a deep power-down mode to minimize power consumption when not in use. It offers a typical endurance of 100,000 program/erase cycles per sector, ensuring long-term reliability. The data retention is typically specified as 20 years. Compliance with RoHS and REACH environmental regulations is standard. The “-0SIT” suffix in the part number indicates specific packaging or testing requirements. The 4KB sector size enables efficient memory usage and management. The block protection feature prevents accidental erasure or programming of critical data. The unique ID can be used for device identification and tracking purposes. The datasheet includes comprehensive details regarding timing characteristics, electrical specifications, and package dimensions. This device is commonly used in embedded systems where fast boot times and reliable storage are essential.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.0000 $135.0000
2+ $130.5000 $261.0000
3+ $117.0000 $351.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,316 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess