EN
  • EN
  • DE

MT25QU128ABA1EW9-0SIT TR

Part No MT25QU128ABA1EW9-0SIT TR
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH 128MBIT SPI 8WPDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000494-MT25QU128ABA1EW9-0SIT TR
Win Source Part Number Cross
Manufacturer Micron Technology Inc.
Category Integrated Circuits (ICs) Memory Memory
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mbit
Memory Interface SPI
Ultra Librarian 3D Model Ultra Librarian MT25QU128ABA1EW9-0SIT TR CAD Model

Description

The MT25QU128ABA1EW9-0SIT TR is a 128Mb (16MB) serial NOR flash memory device manufactured by Micron Technology. It's part of their MT25Q family, designed for high-performance, low-power applications requiring reliable storage of code and data. This memory device features a standard SPI interface, allowing easy integration with microcontrollers and other embedded systems. The 'TR' suffix typically indicates tape and reel packaging for automated assembly.

Applications

  • Embedded systems: Storage of boot code, firmware, and data in embedded devices.
  • Industrial control: Program storage and configuration data in industrial automation systems.
  • Automotive electronics: Storing boot code and configuration data in automotive ECUs.
  • IoT devices: Storing firmware and data in Internet of Things (IoT) devices.
  • Consumer electronics: Storing firmware and user data in consumer devices.

Features

  • 128Mb (16MB) capacity: Provides ample storage for code and data.
  • SPI interface: Enables easy communication with microcontrollers and other systems.
  • Quad SPI (QSPI): Supports high-speed data transfer rates.
  • Low power consumption: Suitable for battery-powered applications.
  • High endurance: Withstands a large number of program/erase cycles.
  • Small package: Available in compact packages for space-constrained applications.

Benefits

  • Reliable data storage: Ensures data integrity and prevents corruption.
  • Fast access times: Enables quick boot-up and program execution.
  • Low power consumption: Extends battery life in portable devices.
  • Easy integration: Simplifies system design and reduces development time.
  • Long-term availability: Ensures a stable supply of memory devices.

Additional Details

The MT25QU128ABA1EW9-0SIT TR utilizes a Serial Peripheral Interface (SPI) for communication with a host controller. In addition to standard SPI, it supports Quad SPI (QSPI), which allows for faster data transfer rates by using four data lines instead of one. The device operates from a single power supply, typically 1.8V or 3.3V. The low power consumption is crucial for battery-powered applications, where long battery life is essential. The high endurance of the flash memory ensures that it can withstand a large number of program/erase cycles, making it suitable for applications where data is frequently updated. The memory is organized into sectors, which can be individually erased and programmed. The device typically comes in a small-outline integrated circuit (SOIC) or quad flat pack no-leads (QFN) package. The specific operating temperature range, access times, and endurance ratings can be found in the manufacturer's datasheet. The MT25Q family offers various security features, such as password protection and unique serial numbers, to protect sensitive data.

You May Also Be Interested in

Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5267 $55.2670
23+ $4.5347 $104.2981
35+ $4.3930 $153.7550
48+ $4.2513 $204.0624
61+ $4.1096 $250.6856
82+ $3.6845 $302.1290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess