The Micron MT18VDDT6472LAG-335G4 is a 512MB DDR SDRAM DIMM. This memory module is designed to provide increased memory capacity and enhanced performance for compatible computer systems. It is a reliable and efficient solution for upgrading existing systems or building new ones.
Applications
- Desktop computers
- Workstations
- Servers
- Networking devices
Features
- 512MB capacity
- DDR SDRAM technology
- DIMM form factor
- PC2700 compatibility
- 184-Pin configuration
Benefits
- Improved system responsiveness
- Enhanced multitasking capabilities
- Faster application loading times
- Increased overall system performance
- Reliable and stable operation
Technical Specifications
The MT18VDDT6472LAG-335G4 operates at a clock speed of 333MHz, adhering to the PC2700 standard. It requires a 2.5V power supply. This module features a 184-pin DIMM configuration, ensuring compatibility with a wide range of desktop motherboards that support DDR SDRAM. The DDR (Double Data Rate) technology allows for efficient data transfer, contributing to improved system performance.
This memory module is engineered for stability and long-term reliability. Its 512MB capacity offers a significant improvement in system performance, allowing users to run more applications simultaneously and handle larger files with ease. The module's straightforward installation process makes it an accessible upgrade option for users looking to boost their computer's capabilities.